This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SSM-L22F1 computer monitor 21.5" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SSM-L22F1
Article code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSM-L22F1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0027242276291 show
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:58:40
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony SSM-L22F1 computer monitor 21.5" 1920 x 1080 pixels Full HD Black :
The short editorial description of Sony SSM-L22F1 computer monitor 21.5" 1920 x 1080 pixels Full HD Black

SSM-L22F1 - 21.5'', 1920 x 1080, 250 cd/m2, 170° (H)/160° (V), NTSC, PAL
More>>>
Sony SSM-L22F1 computer monitor 21.5" 1920 x 1080 pixels Full HD Black:
The official marketing text of Sony SSM-L22F1 computer monitor 21.5" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

The Sony SSM-L22F1 LCD security monitor offers excellent picture quality, a generous size, plus a host of convenient features, such as Image Sticking Minimisation, Picture-in-Picture display and built-in speaker, together with energy efficient low power consumption.

TheSSM-L22F1 features a Full HD LCD panel with a native resolution of 1920 x 1080, offering crystal clear picture quality. Its generous size makes it ideal for desktop and video-wall applications.

The SSM-L22F1 includes a host of features that video security operators will value: Image Sticking Minimisation (ISM) maximises the life of your monitor by randomly turning pixels black; the PinP (Picture-in-Picture) function allows a secondary image to be displayed within the main picture; there is a high-performance stereo speaker with 3W + 3W output; and the monitor supports a wide range of video and audio inputs.

TheSSM-L22F1’s energy-efficient LED backlighting offers a low power consumption of 32W, minimising operational overheads.

Short summary description Sony SSM-L22F1 computer monitor 21.5" 1920 x 1080 pixels Full HD Black:
This short summary of the Sony SSM-L22F1 computer monitor 21.5" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SSM-L22F1, 21.5", 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Sony SSM-L22F1 computer monitor 21.5" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Sony SSM-L22F1 computer monitor 21.5" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Sony SSM-L22F1. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black

Display
Display diagonal *
21.5"
Display brightness (typical)
250 cd/m²
Display resolution *
1920 x 1080 pixels
Native aspect ratio *
16:9
HD type *
Full HD
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
3D
No
Pixel pitch
0.00984 x 0.00984" (0.25 x 0.25 mm)
Viewable size, horizontal
18.8" (47.7 cm)
Viewable size, vertical
10.6" (26.8 cm)
Multimedia
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
Audio input
Yes
Composite video in
1
S-Video inputs quantity
1
RS-232 ports
1
Ergonomics
Cable lock slot *
No
Ergonomics
Height adjustment *
No
Pivot
No
Swiveling
No
Tiltable
No
Picture-in-Picture
Yes
Thin Client
Thin client installed
No
Power
Power consumption (typical) *
32 W
AC input voltage
100 - 240 V
Network
Bluetooth
No
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (T-T)
41 - 104 °F
Relative humidity
10 - 80%
Weight & dimensions
Width (without stand)
20.3" (51.6 cm)
Depth (without stand)
2.38" (6.05 cm)
Height (without stand)
12.3" (31.2 cm)
Weight (without stand)
4.98 lbs (2.26 kg)
Packaging data
Cables included
AC, VGA
Other features
Display
LCD
Built-in subwoofer
No
TV tuner integrated
No
Analog signal format system
NTSC,PAL
Manual
Yes
Video Dot Rate
148.5 MHz
Placement supported
Horizontal
Ethernet LAN
No