location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco DS-CWDM4G1490= network transceiver module Fiber optic 4000 Mbit/s SFP 1490 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-CWDM4G1490=
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-CWDM4G1490=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658157950 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco DS-CWDM4G1490= network transceiver module Fiber optic 4000 Mbit/s SFP 1490 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SFP Fiber optic 4000 Mbit/s
  • - Wavelength: 1490 nm
  • - Hot-swap
Long product name Cisco DS-CWDM4G1490= network transceiver module Fiber optic 4000 Mbit/s SFP 1490 nm :
The short editorial description of Cisco DS-CWDM4G1490= network transceiver module Fiber optic 4000 Mbit/s SFP 1490 nm

1490 nm CWDM 1/2/4-Gbps Fibre Channel SFP, Violet, Spare
More>>>
Short summary description Cisco DS-CWDM4G1490= network transceiver module Fiber optic 4000 Mbit/s SFP 1490 nm:
This short summary of the Cisco DS-CWDM4G1490= network transceiver module Fiber optic 4000 Mbit/s SFP 1490 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco DS-CWDM4G1490=, Fiber optic, 4000 Mbit/s, SFP, LC, CWDM, 1574803.1" (40000 m)

Long summary description Cisco DS-CWDM4G1490= network transceiver module Fiber optic 4000 Mbit/s SFP 1490 nm:
This is an auto-generated long summary of Cisco DS-CWDM4G1490= network transceiver module Fiber optic 4000 Mbit/s SFP 1490 nm based on the first three specs of the first five spec groups.

Cisco DS-CWDM4G1490=. SFP transceiver type: Fiber optic, Maximum data transfer rate: 4000 Mbit/s, Interface type: SFP. Product color: Stainless steel, Violet, Compatible products: Cisco MDS 9000

Brand Image Article code product Stock Price from
Cisco

Cisco 1610 nm CWDM 2/4/8 Gb/s network transceiver module Fiber optic 8000 Mbit/s SFP+
(show image)
DS-CWDM8G1610= 1610 nm CWDM 2/4/8 Gb/s 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 1590 nm CWDM 2/4/8 Gb/s network transceiver module Fiber optic 8000 Mbit/s SFP+
(show image)
DS-CWDM8G1590= 1590 nm CWDM 2/4/8 Gb/s 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 1570 nm CWDM 2/4/8 Gb/s network transceiver module Fiber optic 8000 Mbit/s SFP+
(show image)
DS-CWDM8G1570= 1570 nm CWDM 2/4/8 Gb/s 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 1550 nm CWDM 2/4/8 Gb/s network transceiver module Fiber optic 8000 Mbit/s SFP
(show image)
DS-CWDM8G1550= 1550 nm CWDM 2/4/8 Gb/s 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM-1610= network transceiver module SFP 1610 nm
(show image)
DS-CWDM-1610= DS-CWDM-1610= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM-1590= network transceiver module SFP 1590 nm
(show image)
DS-CWDM-1590= DS-CWDM-1590= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM-1550= network transceiver module SFP 1550 nm
(show image)
DS-CWDM-1550= DS-CWDM-1550= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM4G1550= network transceiver module Fiber optic 4000 Mbit/s SFP 1550 nm
(show image)
DS-CWDM4G1550= DS-CWDM4G1550= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM4G1570= network transceiver module Fiber optic 4000 Mbit/s SFP 1570 nm
(show image)
DS-CWDM4G1570= DS-CWDM4G1570= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM-1470= network transceiver module Fiber optic 2000 Mbit/s SFP 1470 nm
(show image)
DS-CWDM-1470= DS-CWDM-1470= 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)