location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO Tape D1 Flexible Nylon 19mm x 3,5m label-making tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tape D1 Flexible Nylon 19mm x 3,5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0016958
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:03
The date of the most recent change of the data-sheet in Icecat's system
Long product name DYMO Tape D1 Flexible Nylon 19mm x 3,5m label-making tape :
The short editorial description of DYMO Tape D1 Flexible Nylon 19mm x 3,5m label-making tape

Tape D1 Flexible Nylon 19mm x 3,5m
More>>>
Short summary description DYMO Tape D1 Flexible Nylon 19mm x 3,5m label-making tape:
This short summary of the DYMO Tape D1 Flexible Nylon 19mm x 3,5m label-making tape data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO Tape D1 Flexible Nylon 19mm x 3,5m, D1, 0.748" (1.9 cm)

Long summary description DYMO Tape D1 Flexible Nylon 19mm x 3,5m label-making tape:
This is an auto-generated long summary of DYMO Tape D1 Flexible Nylon 19mm x 3,5m label-making tape based on the first three specs of the first five spec groups.

DYMO Tape D1 Flexible Nylon 19mm x 3,5m. Tape type: D1. Tape size: 0.748" (1.9 cm)