BakkerElkhuizen logo

BakkerElkhuizen Q-riser 140 monitor mount / stand 30" Desk Transparent

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
271167
Info modified on:
09 Nov 2023, 09:32:40
Long product name BakkerElkhuizen Q-riser 140 monitor mount / stand 30" Desk Transparent:

Q-riser 140

BakkerElkhuizen Q-riser 140 monitor mount / stand 30" Desk Transparent:

Choose your perfect ergonomic working height with this high-quality monitor stand.

The Q-Riser 140 ergonomic monitor stand optimises your workspace and is with its large surface perfect suitable for big flatscreens. This monitor stand is created to effectively improve the sitting posture and provide a comfortable viewing height. The high-quality (sustainable) acrylic material provides solid stability. The extra room underneath the monitor, as well as the integrated cable management, ensure a neat workstation. Choose one of the five height levels of the Q-Riser 140 monitor stand and bring your monitor to the optimal viewing position for you. You can work in a natural posture, prevent physical discomfort, and increase your productivity.

Short summary description BakkerElkhuizen Q-riser 140 monitor mount / stand 30" Desk Transparent:

BakkerElkhuizen Q-riser 140, Freestanding, 22 lbs (10 kg), 10", 30", Height adjustment, Transparent

Long summary description BakkerElkhuizen Q-riser 140 monitor mount / stand 30" Desk Transparent:

BakkerElkhuizen Q-riser 140. Mounting: Freestanding, Maximum weight capacity: 22 lbs (10 kg), Minimum screen size: 10", Maximum screen size: 30". Height adjustment. Product color: Transparent

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.