location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Q-riser 100 monitor mount / stand 30" Desk Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q-riser 100 Monitor Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEQR100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399990073
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BakkerElkhuizen Q-riser 100 monitor mount / stand 30" Desk Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 22 lbs (10 kg)
  • - Minimum screen size: 10" Maximum screen size: 30"
  • - Number of displays supported: 1
  • - Freestanding Mounting type: Desk
  • - Acrylic, Recycled plastic, Steel Transparent
Long product name BakkerElkhuizen Q-riser 100 monitor mount / stand 30" Desk Transparent :
The short editorial description of BakkerElkhuizen Q-riser 100 monitor mount / stand 30" Desk Transparent

Q-riser 100
More>>>
BakkerElkhuizen Q-riser 100 monitor mount / stand 30" Desk Transparent:
The official marketing text of BakkerElkhuizen Q-riser 100 monitor mount / stand 30" Desk Transparent as supplied by the manufacturer

Smart addition to your ergonomic screen set-up.

The Q-Riser 100 ergonomic monitor stand optimises your workspace to work more comfortably at your monitor. With the Q-Riser 100 monitor stand you add 105 mm height to your flatscreen, and you can automatically adapt an upright and healthier posture, which prevents strain on your neck and eye discomfort. This monitor stand is made of high-quality (sustainable) acrylic material and is therefore very stable. You can free-up the area on your desk underneath the Q-Riser 100 and use the neat storage space above the front feet. Improve your productivity with the optimal screen height for you and with a properly managed and clear workspace.

Short summary description BakkerElkhuizen Q-riser 100 monitor mount / stand 30" Desk Transparent:
This short summary of the BakkerElkhuizen Q-riser 100 monitor mount / stand 30" Desk Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Q-riser 100, Freestanding, 22 lbs (10 kg), 10", 30", Transparent

Long summary description BakkerElkhuizen Q-riser 100 monitor mount / stand 30" Desk Transparent:
This is an auto-generated long summary of BakkerElkhuizen Q-riser 100 monitor mount / stand 30" Desk Transparent based on the first three specs of the first five spec groups.

BakkerElkhuizen Q-riser 100. Mounting: Freestanding, Maximum weight capacity: 22 lbs (10 kg), Minimum screen size: 10", Maximum screen size: 30". Product color: Transparent

Ergonomic height.
Ergonomic height.

The Q-Riser 100 monitor stand allows you to adjust your body to an healthy and ergonomic position. With this monitor stand you adjust your screen height to 105 mm, which brings your screen to a comfortable viewing height. At the same time, it is also important to adjust the distance to the screen. Easily move your monitor stand in the depth of your desk, till the top of your monitor is just below your eye level.

This small adjustments to your workspace will improve your overall wellbeing and increase your performance at work.

Ergonomic background
Ergonomic background

Distance between your eyes and the screen should be 50-80 cm (approximately an arm length), depending on monitor size and resolution. Adjust the distance of your screen (source: VGB DGUV Information 215-410, 2019, S. 93.).
The angle of your line of vision to the middle of the screen should be approximately -35°, so also adjust the height of your screen (source: VGB DGUV Information 215-410, 2019, S.46.)

Stable and safe set-up.
Stable and safe set-up.

Place your screen stand on the 300 mm x 300 mm large surface of the Q-Riser 100 monitor stand. In total your monitor can have a weight up to 10 kg. The high-quality clear acrylic material is very robust and at the same time stable.
With the Q-Riser 100 monitor stand your screen stays firmly in place and you will have a solid working set-up on your desk.

Mounting
Minimum screen size *
10"
Maximum weight capacity *
22 lbs (10 kg)
Maximum screen size *
30"
Mounting
Freestanding
Mounting type *
Desk
Number of displays supported *
1
Ergonomics
Height adjustment
No
Design
Housing material
Acrylic, Recycled plastic, Steel
Product color *
Transparent
Weight & dimensions
Width
11.8" (300 mm)
Depth
11.8" (300 mm)
Height
4.13" (105 mm)
Weight
2.31 lbs (1.05 kg)
Packaging data
Package width
12.2" (310 mm)
Package depth
13.2" (335 mm)
Package height
5.51" (140 mm)
Package weight
3.28 lbs (1.49 kg)
Logistics data
Harmonized System (HS) code
85299097
Brand Image Article code product Stock Price from
BakkerElkhuizen Q-riser 130 monitor mount / stand 30" Desk Transparent BakkerElkhuizen Q-riser 130 monitor mount / stand 30" Desk Transparent
(show image)
BNEQR130 Q-riser 130 Monitor Stand 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)