Fujitsu logo

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel® Celeron® M 550 15.4" 2 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Home Basic

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166696
Info modified on:
14 Mar 2024, 19:07:57
Long product name Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel® Celeron® M 550 15.4" 2 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Home Basic:

Intel Celeron 550 (2.0 GHz, 1MB, 533 MHz), 15.4" TFT WXGA (1280 x 800), 2GB DDR2 SDRAM, 160GB SATA (5400rpm), Super Multi DVD-RW, Gigabit Ethernet, IEEE 802.11b/g, Windows Vista Home Basic

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel® Celeron® M 550 15.4" 2 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Home Basic:

ESPRIMO Mobile V is the versatile all-round professional notebook for the price-conscious, casual user. These notebooks strikes the balance between robust performance and mobility at very attractive price. A brilliant 15.4-inch widescreen plus ergonomic full-sized keyboard ensures maximum working comfort both on the road and in the office.
The products are constantly refreshed to ensure latest technology especially for small and medium enterprises. It features a built-in optical drive and, of course, modem, LAN and Wireless LAN is integrated for easy connectivity. Several models offer also embedded mobile broadband (3G/UMTS).

Short summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel® Celeron® M 550 15.4" 2 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Home Basic:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535, Intel® Celeron® M, 2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel® Celeron® M 550 15.4" 2 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Home Basic:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535. Processor family: Intel® Celeron® M, Processor model: 550, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: MiRage 3+. Operating system installed: Windows Vista Home Basic. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.