location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 4G, Blush Pink Intel® Celeron® M Netbook 7" 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC 4G, Blush Pink
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EEEPC4G-PI026
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Eee PC 4G, Blush Pink Intel® Celeron® M Netbook 7" 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook Pink
  • - Intel® Celeron® M 0.9 GHz
  • - 7" 800 x 480 pixels 5:4
  • - 0.5 GB
  • - Lithium-Ion (Li-Ion)
Long product name ASUS Eee PC 4G, Blush Pink Intel® Celeron® M Netbook 7" 0.5 GB :
The short editorial description of ASUS Eee PC 4G, Blush Pink Intel® Celeron® M Netbook 7" 0.5 GB

Eee PC 4G - 7" LCD (800 x 480), Intel® Celeron M 353 - 900MHz, 512 MB (DDR2), 4G S.S.D., GNU Linux, Blush Pink
More>>>
ASUS Eee PC 4G, Blush Pink Intel® Celeron® M Netbook 7" 0.5 GB:
The official marketing text of ASUS Eee PC 4G, Blush Pink Intel® Celeron® M Netbook 7" 0.5 GB as supplied by the manufacturer

Share photos of your travels without waiting till you get home. Shop the world wide web without attaching any lines or wires. Learn through the latest technology without a technical manual. Play, relax, and entertain on the go with shock-proof design. Connect with friends and family with just a few clicks.

Mobility & Reliability
- At 7" and weighing only 0.92kg, you can take the Eee PC anywhere.
- Bumps and shocks are no longer issues. With a dependable solid-state disk, you get unparalleled shock-protection and reliability.
- Power-efficient design provides longer operating time when on the go.

Ease & Technology
- With a rapid start-up time, the Eee PC is always ready to get into action.
- No technical manual required with the specially designed, user-friendly and intuitive graphic interface.

Work & Connectivity
- You’re always connected with built-in WiFi 802.11 b/g that automatically detects and connects to the Internet at any hotspot.
- The Eee PC includes the documents and the e-mails software, and a suite of other productivity software to help keep you on track.
- Upload photos and videos and share them instantly on Flickr or YouTube without waiting till you get home.

Media & Entertainment
- Enjoy music and videos with extensive support for a wide range of digital multimedia.
- Log on to Skype or other network, and you can connect with friends anywhere, anytime.
- Clear up wire clutter with the built-in card reader, camera, speakers, and microphone.

Short summary description ASUS Eee PC 4G, Blush Pink Intel® Celeron® M Netbook 7" 0.5 GB:
This short summary of the ASUS Eee PC 4G, Blush Pink Intel® Celeron® M Netbook 7" 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC 4G, Blush Pink, Intel® Celeron® M, 0.9 GHz, 7", 800 x 480 pixels, 0.5 GB, Pink

Long summary description ASUS Eee PC 4G, Blush Pink Intel® Celeron® M Netbook 7" 0.5 GB:
This is an auto-generated long summary of ASUS Eee PC 4G, Blush Pink Intel® Celeron® M Netbook 7" 0.5 GB based on the first three specs of the first five spec groups.

ASUS Eee PC 4G, Blush Pink. Product type: Netbook. Processor family: Intel® Celeron® M, Processor frequency: 0.9 GHz. Display diagonal: 7", Display resolution: 800 x 480 pixels. Internal memory: 0.5 GB. Product color: Pink. Weight: 32.5 oz (920 g)

Design
Product type *
Netbook
Product color *
Pink
Display
Display diagonal *
7"
Display resolution *
800 x 480 pixels
HD type
Not supported
Native aspect ratio
5:4
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
0.9 GHz
Memory
Internal memory *
0.5 GB
Storage
HDD capacity
4 GB
Storage
Card reader integrated
No
Audio
Built-in microphone
Yes
Camera
Front camera
No
Ports & interfaces
USB 2.0 ports quantity *
3
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Weight & dimensions
Weight *
32.5 oz (920 g)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:18:24
Uk has collected 14 expert reviews for ASUS Eee PC 4G, Blush Pink Intel® Celeron® M Netbook 17.8 cm (7") 0.5 GB and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
ukgamer.com
Updated:
2016-11-14 19:18:24
Interestingly there seem to be two knee-jerk responses the the diminutive ASUS Eee, either that its ridiculously cheap for something so small or that its ridiculously expensive for something so small. Those whove shopped for a compact, easily toted...
85%
techradar.com
Updated:
2016-11-14 19:18:24
The Asus Eee PC 4G (£219 inc. VAT) is the first attempt to create a new range of portables aimed at the youth and education market. This cost-effective machine uses a 7-inch display, which helps keep the size and weight to around 900g, so you can slip...
Good Brimming with features, Affordable, Very easy to use...
Bad Lack of on-board storage, Chassis can get quite hot at times...
Bottom line The Asus Eee PC 4G (£219 inc. VAT) is the first attempt to create a new range of portables aimed at the youth and education market. This cost-effective machine uses a 7-inch display, which helps keep the size and weight to around 900g, so you can slip...
90%
Computerpoweruser.com
Updated:
2016-11-14 19:18:24
900MHz Intel Celeron ULV; 512MB DDR2; 4GB SSD; 4GB SDHC card; Networking: 802.11g Wi-Fi, 10/100 Ethernet; Windows XP When it comes to ultraportable, ultra-affordable notebooks, few products have made the kind of splash as the Asus Eee PC. At the time...
80%
mobiletechreview.com
Updated:
2016-11-14 19:18:24
Get less, pay more-- thats been the rule for ultralight notebooks whose price and size are inversely proportional. Miniaturizing state of the art components (or nearly state of the art) costs money in terms of design time, dealing with thermal issues...
80%
Laptopmag.com
Updated:
2016-11-14 19:18:24
It has a few flaws, but ASUS’ newest mini-notebook delivers the familiarity of Windows and good performance at a very low price.
Good Solid performance, Bright display, Fast boot times...
Bad Limited storage, Windows sizing problems...
Bottom line The Linux-powered ASUS Eee PC 4G starts faster and offers a friendlier interface, but it’s still a Linux machine, which means you’re limited in terms of which programs you can run. The Eee PC 4G XP offers the familiarity of Windows at an unbea...
80%
computershopper.com
Updated:
2016-11-14 19:18:24
Building on the success of its Linux-based Eee PC 4G, Asus has taken aim at Microsoft die-hards with a Windows XP version of its budget-priced ultraportable. Other than the OS switch, the $399 Eee PC 4G XP is essentially identical to its pre...
Good Tiny and light; runs Windows XP smoothly; includes Microsoft Works; inexpensive; handles basic tasks with ease...
Bad Cramped keyboard; small screen; little storage space; no Bluetooth, optical drive; limited performance capability; HP offers better-equipped budget ultraportable...
Bottom line For all the Linux-phobes and Microsoft loyalists out there, Asus has released a Windows XP-based version of its successful budget ultraportable. This tiny $399 system still offers substantial value, but other low-cost portables require fewer compromise...
78%