location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Office B40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Office B40W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA27302
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Office B40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 5760 x 1440 DPI Color
  • - A4 38 ppm
  • - Wi-Fi
Guarantee: 1 year
Long product name Epson Stylus Office B40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi :
The short editorial description of Epson Stylus Office B40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi

Stylus Office B40W / Micro Piezo™ / 5760 x 1440 / 38 ppm / USB 2.0 / WLAN IEEE 802.11b/g / Ethernet 100BASE-TX, 10BASE-T
More>>>
Epson Stylus Office B40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi:
The official marketing text of Epson Stylus Office B40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi as supplied by the manufacturer

his high-speed business inkjet has Ethernet and Wi-Fi flexibility built-in. It’s quick and easy for networked users to print everything from pin-sharp documents to colour business presentations.

This fast, colour inkjet enhances productivity in your office and with Epson DURABrite™ Ultra Ink produces great, long lasting results on a range of media including envelopes. The durable, laser-like text even resists highlighter pens.

Built-in Wi-Fi and Ethernet make shared printing simple. The compact and stylish design fits easily into any office environment, and with very low energy use and high yield individual inks it can save your business money.

Recommended ink cartridges

Epson DURABrite™ Ultra Ink, high yield individual ink cartridges. Less frequent cartridge changes and more time to get the job done.

Recommended media

Epson’s Micro Piezo™ inkjet technology gives great results on a wide range of media including plain paper, giving you the flexibility to print whatever you want. And Epson produce a range of media to help you do this, from A4 inkjet paper through to glossy photo paper in a variety of sizes. For fantastic results, Epson recommends the following: Epson glossy photo paper.

This product meets the strict ENERGY STAR® guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR® products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson Stylus Office B40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi:
This short summary of the Epson Stylus Office B40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Office B40W, Color, 5760 x 1440 DPI, A4, 38 ppm, Network ready

Long summary description Epson Stylus Office B40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson Stylus Office B40W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson Stylus Office B40W. Color. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm. Network ready. Wi-Fi

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:04:11
Uk has collected 3 expert reviews for Epson Stylus Office B40W and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 08:04:11
Epson's no-frills Stylus Office B40W is a sleek, simple and compact business inkjet. You can install high-yield ink cartridges that will print 995 black and 815 colour pages. The black T1001 cartridge costs around £17, meaning a mono print costs jus...
80%
itreviews.com
Updated:
2011-09-26 08:04:11
If youre on a tight budget but you want good quality text and photo reproduction with long-lasting inks and the added bonus of Wi-Fi connectivity, the B40W is a reasonably reliable option. But dont trust the advertised print speeds. Epson - Stylus O...
0%
trustedreviews.com
Updated:
2011-09-26 08:04:11
There's a move among several inkjet manufacturers to shift business customers towards the technology and away from colour lasers. There are several advantages, such as high quality colour photo prints, low asking price and increased simplicity of design...
80%