location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TESA 56339-02 984.3" (25 m) Fabric Black 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TESA Check ‘TESA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56339-02
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56339-00002-01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042448044310
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘TESA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TESA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:39:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TESA 56339-02 984.3" (25 m) Fabric Black 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cloth tape all professional solutions like handicrafts, fastening, bundling, strengthening, marking and much more
  • - Highest and perfect adhesive power, also on rough and oily surfaces
  • - For permanent high resilience and long-term results
  • - Weather-resistant cloth tape for in-and outdoor applications
  • - Tear-resistant but tearable by hand
  • - Can be written on
  • - Available in a wide range of colours
Long product name TESA 56339-02 984.3" (25 m) Fabric Black 1 pc(s) :
The short editorial description of TESA 56339-02 984.3" (25 m) Fabric Black 1 pc(s)

extra Power Perfect, 25m, 19 mm, Black
More>>>
Short summary description TESA 56339-02 984.3" (25 m) Fabric Black 1 pc(s):
This short summary of the TESA 56339-02 984.3" (25 m) Fabric Black 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

TESA 56339-02, 984.3" (25 m), Black, Fabric, Cardboard, Paper, Strong, 0.748" (1.9 cm)

Long summary description TESA 56339-02 984.3" (25 m) Fabric Black 1 pc(s):
This is an auto-generated long summary of TESA 56339-02 984.3" (25 m) Fabric Black 1 pc(s) based on the first three specs of the first five spec groups.

TESA 56339-02. Length: 984.3" (25 m), Product color: Black, Material: Fabric. Gummed width: 0.748" (1.9 cm). Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
TESA

TESA 56341 108.3" (2.75 m) Yellow 1 pc(s)
(show image)
56341-00030-03 56341 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)