location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X200 Series 9 Cell Li-Ion Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X200 Series 9 Cell Li-Ion Battery
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43R9255 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883609959241 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 00:05:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo ThinkPad X200 Series 9 Cell Li-Ion Battery :
The short editorial description of Lenovo ThinkPad X200 Series 9 Cell Li-Ion Battery

ThinkPad X200 Series 9 Cell Li-Ion Battery
More>>>
Lenovo ThinkPad X200 Series 9 Cell Li-Ion Battery:
The official marketing text of Lenovo ThinkPad X200 Series 9 Cell Li-Ion Battery as supplied by the manufacturer

Stay unplugged longer with the help of a spare or replacement ThinkPad system battery. Get more the twice the capacity of the 4 cell system battery (select models) or carry an extra to extend your unplugged computing time Its compatible design allows it to be in the system when the system is connected to ThinkPad X200 UltraBase.

Features & Benefits:
-Lithium Ion (Li-Ion) technology
-Nine-cell, rechargeable system battery, 10.8 V, 7.8 Ah
-Standard system battery specifications
-Over-discharge protection

Short summary description Lenovo ThinkPad X200 Series 9 Cell Li-Ion Battery:
This short summary of the Lenovo ThinkPad X200 Series 9 Cell Li-Ion Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X200 Series 9 Cell Li-Ion Battery, Battery, Lenovo

Long summary description Lenovo ThinkPad X200 Series 9 Cell Li-Ion Battery:
This is an auto-generated long summary of Lenovo ThinkPad X200 Series 9 Cell Li-Ion Battery based on the first three specs of the first five spec groups.

Lenovo ThinkPad X200 Series 9 Cell Li-Ion Battery. Type: Battery, Brand compatibility: Lenovo

Features
Type *
Battery
Brand compatibility *
Lenovo
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
7800 mAh
Battery voltage
10.8 V
Battery
Number of battery cells
9
Weight & dimensions
Width
9.11" (231.4 mm)
Depth
3.09" (78.5 mm)
Height
0.79" (20.1 mm)
Logistics data
Harmonized System (HS) code
84732990
Brand Image Article code product Stock Price from
CoreParts

CoreParts Li-Ion, 7.8Ah Battery
(show image)
MBI50009 Li-Ion, 7.8Ah 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
Sverige 2 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 1 distributor(s)