location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG M2294D-PZ computer monitor 22" 1680 x 1050 pixels HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2294D-PZ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M2294D-PZ show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG M2294D-PZ computer monitor 22" 1680 x 1050 pixels HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 22"
  • - HD 1680 x 1050 pixels 16:10
  • - 5 ms 300 cd/m²
  • - 52 W
Long product name LG M2294D-PZ computer monitor 22" 1680 x 1050 pixels HD Black :
The short editorial description of LG M2294D-PZ computer monitor 22" 1680 x 1050 pixels HD Black

M2294D-PZ, 22", 1680 x 1050 (WSXGA+), 5ms, 20000:1 (DFC), 300cdqm, DVI, HDMIx2, SCARTx2
More>>>
LG M2294D-PZ computer monitor 22" 1680 x 1050 pixels HD Black:
The official marketing text of LG M2294D-PZ computer monitor 22" 1680 x 1050 pixels HD Black as supplied by the manufacturer

- SRS surround speaker system adds special acoustic effect to enhance and deliver sound experience that you have never experienced before.

Built-in Digital TV Tuner
- No external HDTV receiver box is required. The high-performance built-in Digital TV tuner will deliver vivid digital images.

2 x HDMI
- With the two built-in HDMIs, digital video and audio signals can be processed without distortion. Also two AV home appliances can be connected at the same time.

Key Features
- High Brightness: 300 cd/m2
- Wide Viewing Angle: 176/170 (CR≥5)
- Resolution: 1680x1050
- Ultra High Contrast Ratio: 20000:1 (DFC)
- Ultra Fast Response Time: 5ms

Short summary description LG M2294D-PZ computer monitor 22" 1680 x 1050 pixels HD Black:
This short summary of the LG M2294D-PZ computer monitor 22" 1680 x 1050 pixels HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG M2294D-PZ, 22", 1680 x 1050 pixels, HD, LCD, 5 ms, Black

Long summary description LG M2294D-PZ computer monitor 22" 1680 x 1050 pixels HD Black:
This is an auto-generated long summary of LG M2294D-PZ computer monitor 22" 1680 x 1050 pixels HD Black based on the first three specs of the first five spec groups.

LG M2294D-PZ. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, HD type: HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Product color: Black

Display
Display diagonal *
22"
Display resolution *
1680 x 1050 pixels
HD type *
HD
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Aspect ratio
16:10
Viewing angle, horizontal
176°
Viewing angle, vertical
170°
Pixel pitch
0.0111 x 0.0111" (0.282 x 0.282 mm)
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Colour gamut standard
sRGB
Multimedia
Built-in camera *
No
Design
Product color *
Black
Compliance industry standards
DDC 2B
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI ports quantity
2
Ports & interfaces
Headphone connectivity
3.5 mm
PC Audio in
Yes
HDCP
Yes
Composite video in
1
SCART ports quantity
2
S-Video inputs quantity
1
RS-232 ports
1
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
52 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
20.6" (522 mm)
Depth (with stand)
3.74" (95 mm)
Height (with stand)
19.3" (490 mm)
Weight (with stand)
11 lbs (5 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
Yes
Power requirements
100 - 240 V
Source Testseek summary Average rating
Reviews
Updated:
2013-05-19 03:16:34
Uk has collected 7 expert reviews for LG M2294D-PZ computer monitor 55.9 cm (22") 1680 x 1050 pixels HD Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
itreviews.com
Updated:
2013-05-19 03:16:32
This LG display has a high quality picture and plenty of connectivity options. Its an excellent solution for those who want a monitor-TV combination, and the only weak point here is the poor sound from the built-in speakers. LG - M2294D price Buy LG...
0%
gadgetspeak.com
Updated:
2013-05-19 03:16:32
This is described as a ‘Wide LCD TV Monitor’ but apart from being able to display Analogue and Digital TV it can also be used as a computer monitor and can also accept both Analogue and Digital input and has a range of other connections on its back...
68%
techradar.com
Updated:
2013-05-19 03:16:32
The LG M2294D doesnt have any noticeable shortcomings and its hard to ignore the overwhelming weight of its feature set. Take the incredible array of ports and inputs on the rear. If space is at a premium and you want a monitor that can handle any in...
Good Integrated TV tuners, Great connectivity, Good value...
Bad Images lack pizazz...
80%
computeractive.co.uk
Updated:
2013-05-19 03:16:32
The M2294D is primarily a computer monitor – it includes both of the common sockets for connecting computers – but it can also receive Freeview broadcasts and has two HDMI connectors for attaching games consoles or a Blu-ray player. In short, it's quit...
Bottom line It's not cheap, but the screen quality is great and it's very flexible...
80%
v3.co.uk
Updated:
2013-05-19 03:16:32
The M2294D is primarily a computer monitor – it includes both of the common sockets for connecting computers – but it can also receive Freeview broadcasts and has two HDMI connectors for attaching games consoles or a Blu-ray player. In short, its quit...
80%
trustedreviews.com
Updated:
2013-05-19 03:16:33
The M2294D is a 22in LCD monitor that's as comfortable with TV and movie material as it is with PC and games content. It comes equipped with built-in digital and analogue tuners and all the connections you need to hook up a Blu-ray or DVD player, as well...
Bottom line The most impressive thing about LG's hybrid monitor is how easily it jumps between PC and AV material, providing the sort of visual flexibility to cope with the differing demands of both types of content - but it is better with hi-def than standard def. O...
80%
Brand Image Article code product Stock Price from
LG M2094D Multi Function Monitor computer monitor 20" 1680 x 1050 pixels Black LG M2094D Multi Function Monitor computer monitor 20" 1680 x 1050 pixels Black
(show image)
M2094D M2094D Multi Function Monitor 0.00
(excl. VAT)
0 (incl. VAT)
LG M1994D-PZ computer monitor 19" 1440 x 900 pixels Black LG M1994D-PZ computer monitor 19" 1440 x 900 pixels Black
(show image)
M1994D-PZ M1994D-PZ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)