location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad TrackPoint Caps - Classic Dome Bulk Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad TrackPoint Caps - Classic Dome Bulk Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45J7919
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo ThinkPad TrackPoint Caps - Classic Dome Bulk Pack :
The short editorial description of Lenovo ThinkPad TrackPoint Caps - Classic Dome Bulk Pack

ThinkPad TrackPoint Caps - Classic Dome Bulk Pack
More>>>
Lenovo ThinkPad TrackPoint Caps - Classic Dome Bulk Pack:
The official marketing text of Lenovo ThinkPad TrackPoint Caps - Classic Dome Bulk Pack as supplied by the manufacturer

Bulk Pack ThinkPad TrackPoint Caps are available in quantities of 500 per package. These 3 new part numbers include 500 of the stated style of cap per package. The new offerings allow customers to replace their existing TrackPoint caps or upgrade to a new style on their company's ThinkPad notebooks and TrackPoint enabled keyboards. These 3 new part numbers include 500 units each of the respective style of cap.

Short summary description Lenovo ThinkPad TrackPoint Caps - Classic Dome Bulk Pack:
This short summary of the Lenovo ThinkPad TrackPoint Caps - Classic Dome Bulk Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad TrackPoint Caps - Classic Dome Bulk Pack, Red, 0.0705 oz (2 g), 0.189 x 0.189 x 0.252" (4.8 x 4.8 x 6.4 mm)

Long summary description Lenovo ThinkPad TrackPoint Caps - Classic Dome Bulk Pack:
This is an auto-generated long summary of Lenovo ThinkPad TrackPoint Caps - Classic Dome Bulk Pack based on the first three specs of the first five spec groups.

Lenovo ThinkPad TrackPoint Caps - Classic Dome Bulk Pack. Product color: Red. Weight: 0.0705 oz (2 g). Dimensions (WxDxH): 0.189 x 0.189 x 0.252" (4.8 x 4.8 x 6.4 mm)

Features
Product color *
Red
Weight & dimensions
Weight
0.0705 oz (2 g)
Other features
Dimensions (WxDxH)
0.189 x 0.189 x 0.252" (4.8 x 4.8 x 6.4 mm)