location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother BP60MA3 printing paper A3 (297x420 mm) Matte 25 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP60MA3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP60MA3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766661553
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 287308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:49:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother BP60MA3 printing paper A3 (297x420 mm) Matte 25 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet printing
  • - A3 (297x420 mm)
  • - 145 g/m²
  • - Finish type: Matte
  • - 25 sheets
  • - White
Long product name Brother BP60MA3 printing paper A3 (297x420 mm) Matte 25 sheets White :
The short editorial description of Brother BP60MA3 printing paper A3 (297x420 mm) Matte 25 sheets White

Innobella Inkjet Paper Matt A3 25 Sheets
More>>>
Brother BP60MA3 printing paper A3 (297x420 mm) Matte 25 sheets White:
The official marketing text of Brother BP60MA3 printing paper A3 (297x420 mm) Matte 25 sheets White as supplied by the manufacturer

Innobella Inkjet Paper Matt A3 25 Sheets (for 6.000 dpi), 145g/m2

Short summary description Brother BP60MA3 printing paper A3 (297x420 mm) Matte 25 sheets White:
This short summary of the Brother BP60MA3 printing paper A3 (297x420 mm) Matte 25 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

Brother BP60MA3, Inkjet printing, A3 (297x420 mm), Matte, 25 sheets, 145 g/m², White

Long summary description Brother BP60MA3 printing paper A3 (297x420 mm) Matte 25 sheets White:
This is an auto-generated long summary of Brother BP60MA3 printing paper A3 (297x420 mm) Matte 25 sheets White based on the first three specs of the first five spec groups.

Brother BP60MA3. Recommended usage: Inkjet printing, Paper size: A3 (297x420 mm), Finish type: Matte

Features
Recommended usage *
Inkjet printing
Paper size *
A3 (297x420 mm)
Finish type *
Matte
Sheets per pack *
25 sheets
Features
Product color
White
Media weight *
145 g/m²
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)