location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother BP-71GP20 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP-71GP20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP71GP20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766658423 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 291288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2024 12:04:47
The date of the most recent change of the data-sheet in Icecat's system
Long product name Brother BP-71GP20 White :
The short editorial description of Brother BP-71GP20 White

Glossy Photo 260 g/m² 10x15 cm
More>>>
Brother BP-71GP20 White:
The official marketing text of Brother BP-71GP20 White as supplied by the manufacturer

Glossy Photo 260 g/m² 10x15 cm 20 sheets for 6.000 dpi), 190/m2

Short summary description Brother BP-71GP20 White:
This short summary of the Brother BP-71GP20 White data-sheet is auto-generated and uses the product title and the first six key specs.

Brother BP-71GP20, 260 g/m², White, 265 µm, 20 sheets, 102 x 152 mm

Long summary description Brother BP-71GP20 White:
This is an auto-generated long summary of Brother BP-71GP20 White based on the first three specs of the first five spec groups.

Brother BP-71GP20. Media weight: 260 g/m², Product color: White, Printing media thickness: 265 µm. Media sheets per package: 20 sheets, Paper dimensions: 102 x 152 mm

Features
Product color
White
Media weight *
260 g/m²
Printing media thickness
265 µm
Logistics data
Harmonized System (HS) code
37032000
Other features
Media sheets per package
20 sheets
Paper dimensions
102 x 152 mm
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Polska 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)