location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-1100Y ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-1100Y
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-1100Y show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766659789
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 446363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:31:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother LC-1100Y ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Yellow
  • - 1 pc(s)
Long product name Brother LC-1100Y ink cartridge 1 pc(s) Original Yellow :
The short editorial description of Brother LC-1100Y ink cartridge 1 pc(s) Original Yellow

MFC-6490CW Yellow Ink Cartridge
More>>>
Brother LC-1100Y ink cartridge 1 pc(s) Original Yellow:
The official marketing text of Brother LC-1100Y ink cartridge 1 pc(s) Original Yellow as supplied by the manufacturer

Yellow ink cartridge (Up to 325 A4 pages) Approx. cartridge yield is declared in accordance with ISO/IEC 24711.

Brother original supplies maintain top quality results & offer great value for money.

Brother employ precision engineering in the development of ink. These inks are specially designed to give you high quality results from your Brother printing technology every time.

Brother original supplies produce images that are true to life, every time.

Brother's colour matching process is designed to work with Brother's own ink formula.

Low cost individual cartridges, just replace the empty colour cartridge reducing wastage and cost.

Short summary description Brother LC-1100Y ink cartridge 1 pc(s) Original Yellow:
This short summary of the Brother LC-1100Y ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC-1100Y, Yellow, Pigment-based ink, 1 pc(s)

Long summary description Brother LC-1100Y ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Brother LC-1100Y ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Brother LC-1100Y. Colour ink type: Pigment-based ink, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
DCP-385C DCP-395CN DCP-585CW DCP-J615W DCP-J715W MFC-490CW MFC-790CW MFC-990CW MFC-5490CN DCP-6690CW MFC-5890CN MFC-5895CW MFC-6490CW MFC-6890CDW
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Yellow
Color
Yes
Weight & dimensions
Width
0.472" (12 mm)
Depth
2.91" (74 mm)
Height
3.66" (93 mm)
Packaging data
Package dimensions (WxDxH)
3.39 x 1.02 x 4.84" (86 x 26 x 123 mm)
Package weight
1.94 oz (55 g)
Other features
Approximate page yield (A4, color)
325 pages
Logistics data
Case or master carton quantity
5 pc(s)
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
MM 20014UK ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM 20014UK ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
20014UK 20014UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20013UK ink cartridge High (XL) Yield Yellow MM 20013UK ink cartridge High (XL) Yield Yellow
(show image)
20013UK 20013UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20012UK ink cartridge 1 pc(s) High (XL) Yield Magenta MM 20012UK ink cartridge 1 pc(s) High (XL) Yield Magenta
(show image)
20012UK 20012UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20011UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 20011UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
20011UK 20011UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20010UK ink cartridge 1 pc(s) High (XL) Yield Black MM 20010UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
20010UK 20010UK 0.00
(excl. VAT)
0 (incl. VAT)
Peach 319256 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow Peach 319256 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow
(show image)
319256 319256 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B1100M ink cartridge 1 pc(s) Magenta Greenman B1100M ink cartridge 1 pc(s) Magenta
(show image)
B1100M B1100M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B1100C ink cartridge 1 pc(s) Cyan Greenman B1100C ink cartridge 1 pc(s) Cyan
(show image)
B1100C B1100C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B1100B ink cartridge 1 pc(s) Black Greenman B1100B ink cartridge 1 pc(s) Black
(show image)
B1100B B1100B 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack LC980 / LC1100 (BK/C/M/Y) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM Value Pack LC980 / LC1100 (BK/C/M/Y) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
20014DK Value Pack LC980 / LC1100 (BK/C/M/Y) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)
Deutschland 2 distributor(s)