location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba X20 mouse USB Type-A Laser 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gaming Mouse X20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3651E-1ETC
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:39:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba X20 mouse USB Type-A Laser 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 2400 DPI Black
  • - USB Type-A
  • - 63" (1.6 m)
Guarantee: 2 years
Long product name Toshiba X20 mouse USB Type-A Laser 2400 DPI :
The short editorial description of Toshiba X20 mouse USB Type-A Laser 2400 DPI

Gaming Mouse X20 - USB 2.0, Optical Laser, 2400 DPI, 1.6m
More>>>
Short summary description Toshiba X20 mouse USB Type-A Laser 2400 DPI:
This short summary of the Toshiba X20 mouse USB Type-A Laser 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba X20, Laser, USB Type-A, 2400 DPI, Black

Long summary description Toshiba X20 mouse USB Type-A Laser 2400 DPI:
This is an auto-generated long summary of Toshiba X20 mouse USB Type-A Laser 2400 DPI based on the first three specs of the first five spec groups.

Toshiba X20. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 2400 DPI. Product color: Black

Brand Image Article code product Stock Price from
Point of View

Point of View GL1600XTR mouse USB Type-A Laser 1600 DPI
(show image)
R-730064-1 GL1600XTR 0.00
(excl. VAT)
0 (incl. VAT)