HPE logo

HPE X121 1G SFP RJ45 T Transceiver network media converter 1000 Mbit/s

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154491
Info modified on:
04 Oct 2024, 20:18:02
Long product name HPE X121 1G SFP RJ45 T Transceiver network media converter 1000 Mbit/s:

HP ProCurve Gigabit 1000Base-T Mini-GBIC

Short summary description HPE X121 1G SFP RJ45 T Transceiver network media converter 1000 Mbit/s:

HPE X121 1G SFP RJ45 T Transceiver, 1000 Mbit/s, 1000BASE-T, IEEE 802.3ab, Wired, 1 W, 1.06 oz (30 g)

Long summary description HPE X121 1G SFP RJ45 T Transceiver network media converter 1000 Mbit/s:

HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Compliance industry standards: IEEE 802.3ab. Connectivity technology: Wired. Power consumption (typical): 1 W. Weight: 1.06 oz (30 g)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.