location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS F7E-7S114C, NL Intel® Pentium® T2390 17" 3 GB DDR2-SDRAM 180 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F7E-7S114C, NL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NIIAC413FCACAC30I
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS F7E-7S114C, NL Intel® Pentium® T2390 17" 3 GB DDR2-SDRAM 180 GB Intel® GMA X3100 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® T2390 1.86 GHz
  • - 17" 1440 x 900 pixels 16:10
  • - 3 GB DDR2-SDRAM 667 MHz
  • - 180 GB DVD Super Multi DL
  • - Intel® GMA X3100
  • - 90 W
  • - Windows Vista Home Premium
Guarantee: 2 Years Standard Warranty.
Long product name ASUS F7E-7S114C, NL Intel® Pentium® T2390 17" 3 GB DDR2-SDRAM 180 GB Intel® GMA X3100 Windows Vista Home Premium :
The short editorial description of ASUS F7E-7S114C, NL Intel® Pentium® T2390 17" 3 GB DDR2-SDRAM 180 GB Intel® GMA X3100 Windows Vista Home Premium

F7E-7S114C - 17'' (WXGA+, Glare Type, 1440 x 900), Intel Pentium dual-core T2390 (1.86GHz), Intel GM965, Intel GMA X3100, 3072MB DDRII 667 (2GB + 1GB), 160GB SATA HDD 5400 RPM, 8X DVD Super Multi DL, Numeric Keypads, WLAN 802.11abg, Windows Vista Home Premium, Office Ready Pre-installed, Bag & Mouse
More>>>
ASUS F7E-7S114C, NL Intel® Pentium® T2390 17" 3 GB DDR2-SDRAM 180 GB Intel® GMA X3100 Windows Vista Home Premium:
The official marketing text of ASUS F7E-7S114C, NL Intel® Pentium® T2390 17" 3 GB DDR2-SDRAM 180 GB Intel® GMA X3100 Windows Vista Home Premium as supplied by the manufacturer

All In One
The F7E notebook is the ideal personal digital entertainment solution. It offers powerful computing capabilities, complete digital multimedia applications and wireless audio and video communication all at one affordable price. Now it´s possible to have your very own home theater and computer all in one sleek and portable smart machine.

Portable Audio/Video Communication
The F7E incorporated with built-in microphone and high resolution webcam allows easy video conferencing without the hassle or connection of external devices.

Cinematic Visual Experience
To satisfy the most demanding viewing standards, ASUS Splendid Video Intelligence Technology integrates and synchronizes different multimedia data sources to reduce noise and conversion rate for a sharp display. Enjoy vivid image displays with improved image contrast, brightness, skin tone and color saturation with true brilliance!

Triple Speed Connection with Wireless Freedom
Responding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the F7E notebooks, with the built-in BluetoothR V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.

Powerful Processing Capabilities
The F7E incorporated the new Centrino platform, the F7E offers powerful processing capability that is comparable to desktop PC but in a more compact and elegant design. Incorporated with 7-in1 card reader, data, video and music can be stored and shared with the F7E with ease and speed.

Short summary description ASUS F7E-7S114C, NL Intel® Pentium® T2390 17" 3 GB DDR2-SDRAM 180 GB Intel® GMA X3100 Windows Vista Home Premium:
This short summary of the ASUS F7E-7S114C, NL Intel® Pentium® T2390 17" 3 GB DDR2-SDRAM 180 GB Intel® GMA X3100 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS F7E-7S114C, NL, Intel® Pentium®, 1.86 GHz, 17", 1440 x 900 pixels, 3 GB, 180 GB

Long summary description ASUS F7E-7S114C, NL Intel® Pentium® T2390 17" 3 GB DDR2-SDRAM 180 GB Intel® GMA X3100 Windows Vista Home Premium:
This is an auto-generated long summary of ASUS F7E-7S114C, NL Intel® Pentium® T2390 17" 3 GB DDR2-SDRAM 180 GB Intel® GMA X3100 Windows Vista Home Premium based on the first three specs of the first five spec groups.

ASUS F7E-7S114C, NL. Processor family: Intel® Pentium®, Processor model: T2390, Processor frequency: 1.86 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 180 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 7.83 lbs (3.55 kg)

Display
Display diagonal *
17"
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
T2390
Processor cores
2
Processor threads
2
Processor frequency *
1.86 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
Socket M (mPGA478MT)
Processor front side bus
533 MHz
Processor lithography
65 nm
Processor operating modes
32-bit
Processor system type
Up
Processor series
Intel Pentium T2000 Series for Mobile
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
14
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Storage
Total storage capacity *
180 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Audio
Audio system
Azalia
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera
No
Network
Networking features
10/100/1000 Mbps
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
5
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLA4H
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35153
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
No
Weight & dimensions
Width
15.9" (403 mm)
Depth
11.8" (299.5 mm)
Height (front)
1.27" (3.23 cm)
Height (rear)
1.65" (4.18 cm)
Weight *
7.83 lbs (3.55 kg)
Other features
Wireless technology
WLAN 802.11abg
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
MDC