location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA CityWear 17.1" Briefcase Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CityWear
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N19648N show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name DICOTA CityWear 17.1" Briefcase Brown :
The short editorial description of DICOTA CityWear 17.1" Briefcase Brown

CityWear 15.4"
More>>>
Short summary description DICOTA CityWear 17.1" Briefcase Brown:
This short summary of the DICOTA CityWear 17.1" Briefcase Brown data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA CityWear, Briefcase, 17.1", 31.7 oz (900 g)

Long summary description DICOTA CityWear 17.1" Briefcase Brown:
This is an auto-generated long summary of DICOTA CityWear 17.1" Briefcase Brown based on the first three specs of the first five spec groups.

DICOTA CityWear. Case type: Briefcase, Maximum screen size: 17.1". Weight: 31.7 oz (900 g)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:37:54
Uk has collected 1 expert review for DICOTA CityWear 43.4 cm (17.1") Briefcase Brown and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 06:37:54
Dicota's CityWear may not be as stylish as Crumper's Dr. Henkel, but this slender bag is still one of the best-looking in the group. The dark brown material has a slightly glossy finish, which is complemented by the seatbelt-style shoulder strap. T...
60%
Brand Image Article code product Stock Price from
DICOTA

DICOTA Nature Life 11.6" Messenger case
(show image)
N22808C Nature Life 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Nature Style 16.4" Messenger case
(show image)
N22818C Nature Style 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA CityWear 13.3" Briefcase Black
(show image)
N19678N CityWear 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA CityWear 13.3" Briefcase Brown
(show image)
N19668N CityWear 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Take.Off 15.4" Messenger case Brown
(show image)
N17198P Take.Off 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Take.Off 15.4“, Black 15.4" Messenger case
(show image)
N17188P Take.Off 15.4“, Black 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Pep.Up Junior Mystique 15.4" Messenger case Gray
(show image)
N15378P Pep.Up Junior Mystique 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Pep.Up Junior Mystique 15.4" 15.4" Messenger case Brown
(show image)
N15388P Pep.Up Junior Mystique 15.4" 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA College Action 15.6" Backpack case
(show image)
N13998P College Action 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA College Motion 15.4" Backpack case
(show image)
N13988P College Motion 0.00
(excl. VAT)
0 (incl. VAT)