ASUS logo

ASUS Eee PC 1000H Intel Pentium Mobile N270 Netbook 10" 1 GB DDR2-SDRAM Windows XP Home Edition White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89404
Info modified on:
19 Jul 2024, 20:12:19
Guarantee:
2 years
Long product name ASUS Eee PC 1000H Intel Pentium Mobile N270 Netbook 10" 1 GB DDR2-SDRAM Windows XP Home Edition White:

EEEPC1000H-W023X White - 10" TFT LCD 1024 x 600, Intel Atom 1600 MHz, 80 GB HDD, 1024 MB DDR2, Intel GMA 900, 1.3 Mp Webcam, IEEE 802.11b/g/n, Bluetooth, Fast Ethernet, Windows XP Home Edition

ASUS Eee PC 1000H Intel Pentium Mobile N270 Netbook 10" 1 GB DDR2-SDRAM Windows XP Home Edition White:

This Eee PC™ 1000 offers even more options to users for unique user experiences. With its shockproof Solid State Drive (SSD) design, users will be able to enjoy stable and reliable computing on-the-go; while up to 8 hours of battery life, high speed 802.11n connectivity and exclusive 20GB Eee Storage makes it the ideal traveling companion for outdoor activities. The large 10" display provides comfortable viewing, and a keyboard that´s 95%* sized of generic notebooks make for easier typing and relaxing usage. It is also available in 6 custom colored designs to fit your unique personality.

Large Screen and Keyboard for Comfortable Usage
- The Eee PC™ 1000 is equipped with a large 10" display that allows users to easily view documents and webpages comfortably
- The keyboard is 95%* the size of generic notebooks – making it more comfortable to type for more relaxed usage.

Shock Proof SSD Design for Reliable Computing
- The built-in Solid State Drive (SSD) technology provides shockproof computing, less power consumption, fast boot up and less heat – making the Eee PC™ 1000 ideal for reliable outdoor usage

Up to 8 hours of Battery Life
- ASUS exclusive Super Hybrid Engine for longer battery lifespan of up to 8 hours
- Super Hybrid Engine offers a choice of performance and power consumption modes for easy adjustments according to various needs

Exclusive 20GB Eee Storage
- 20GB file-encrypted Eee Storage with 5GB worth of downloads per day for easy accessibility from both Windows and Linux platforms
- Choice of either Windows or GNU Linux OS for convenient computing and an easy, excellent and exciting user experience

High Speed Connectivity Anywhere with Wi-Fi 802.11n
- Easily functions in any connected environment with fast and complete connectivity (WiFi 802.11n)
- Built-in Bluetooth for easy data transfers between devices
- Full range of applications to enhance communication and computing experiences
- Eee Connect for an easy way to connect two or more users through a remote desktop feature for easy troubleshooting.

Unique Design to Fit Your Individual Personality
- The Eee PC™ 1000 comes in six custom styles created with cutting-edge Infusion casing technology
- Infusion surface with inlaid motifs provides a new level of resilience – providing scratch resistance and a beautiful style that will not fade with time
- Users can choose from Sakura, Sweet Pea, Urban Metropolis, White Peony, Pearl White and Fine Ebony

Short summary description ASUS Eee PC 1000H Intel Pentium Mobile N270 Netbook 10" 1 GB DDR2-SDRAM Windows XP Home Edition White:

ASUS Eee PC 1000H, Intel Pentium Mobile, 1.6 GHz, 10", 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description ASUS Eee PC 1000H Intel Pentium Mobile N270 Netbook 10" 1 GB DDR2-SDRAM Windows XP Home Edition White:

ASUS Eee PC 1000H. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 10", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: White. Weight: 3.2 lbs (1.45 kg)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.