location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3600 slide Dark Red 2" 3.43 oz (97.3 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3600 slide Dark Red
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002H7B5
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 3600 slide Dark Red 2" 3.43 oz (97.3 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single SIM Red
  • - 2" 240 x 320 pixels
  • - Rear camera resolution (numeric): 3.2 MP
  • - 4 GB
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 860 mAh
Long product name Nokia 3600 slide Dark Red 2" 3.43 oz (97.3 g) :
The short editorial description of Nokia 3600 slide Dark Red 2" 3.43 oz (97.3 g)

3600 slide Dark Red - 2” QVGA, 3.2 megapixecamera, 64MB, USB 2.0, Bluetooth 2.0
More>>>
Short summary description Nokia 3600 slide Dark Red 2" 3.43 oz (97.3 g):
This short summary of the Nokia 3600 slide Dark Red 2" 3.43 oz (97.3 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 3600 slide Dark Red, Slider, Single SIM, 2", 3.2 MP, 860 mAh, Red

Long summary description Nokia 3600 slide Dark Red 2" 3.43 oz (97.3 g):
This is an auto-generated long summary of Nokia 3600 slide Dark Red 2" 3.43 oz (97.3 g) based on the first three specs of the first five spec groups.

Nokia 3600 slide Dark Red. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 2", Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 860 mAh, Standby time (2G): 280 h. Weight: 3.43 oz (97.3 g). Product color: Red

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:22:11
Uk has collected 15 expert reviews for Nokia 3600 slide Dark Red 5.08 cm (2") 97.3 g and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
recombu.com
Updated:
2014-08-02 06:46:10
The mid-level handset is a tricky one to get right at the moment, especially as high-end handsets are gradually getting cheaper. Can the Nokia 3600 Slide charm its way into your heart? We spent some time with it to find out.What we likePop it out if it...
Bottom line The Nokia 3600 Slide offers is great if you're not after the next best thing. It looks good, it's solid and compact. It might not do everything but what the 3600 Slide does do, it does very well. Ideal for the utilitarian types who want to be able to c...
60%
recombu.com
Updated:
2011-08-02 09:22:11
The mid-level handset is a tricky one to get right at the moment, especially as high-end handsets are gradually getting cheaper. Can the Nokia 3600 Slide charm its way into your heart? We spent some time with it to find out.What we likePop it out if it...
Bottom line The Nokia 3600 Slide offers is great if you're not after the next best thing. It looks good, it's solid and compact. It might not do everything but what the 3600 Slide does do, it does very well. Ideal for the utilitarian types who want to be able to c...
60%
gsmarena.com
Updated:
2011-08-02 09:22:11
It sometimes seems lowish-end handsets are unjustly held to a higher standard by being expected to do just more than look and act their price. The neat and comfortable 3600 slide wont stun or surprise but you can count on reasonable performance. The...
0%
tech2.com
Updated:
2011-08-02 09:22:11
It seems lately Nokia’s taken to rehashing its existing phone database, by simply stripping down the design and updating the software. At its price point the 3600 brings nothing new to the table, except perhaps Nokia Maps and a rather mediocre 3.2 MP c...
Good Fast performance, Easy to use, Good form factor...
Bad Mediocre music player and camera, Nothing really new in this phone, No GPS...
Bottom line Owing to the small screen size, watching videos isn’t a good option. Only 3GP and MP4 formats are supported. You can route videos to your TV through the TV-out option (up to 15fps in VGA), but for that you will have to purchase the cables separately...
60%
brighthub.com
Updated:
2011-09-21 03:03:11
The Nokia 3600 was released back in August 2008 as a budget smartphone from Nokia. The Nokia 3600 was designed to attract users with an eye for detail and surely this phone does not disappoint. The Nokia 3600 is an elegant looking phone with features...
80%
mobile-review.com US
Updated:
2014-03-20 05:05:48
As far as reception quality goes, the 3600 Slide is pretty good – overall it’s no different from other Nokia-branded solutions. The loudspeaker’s volume is average, even lower than that of some other Nokia’s offerings, and occasionally it falls flat i...
0%
tech-faq.com
Updated:
2014-03-20 05:05:48
The Nokia 3600-Slide is the low end version of the popular Nokia 6600-Slide with many of the same design elements. However, because this is the lower end variety, the Nokia 3600-Slide is missing several of the key features which make the 6600-Slide su...
Good Lots of high end features for a “lower end” Nokia phone ,Attractive design ,Decent battery life...
Bad No 3G support...
Bottom line If you can get by without the 3G support that you find in most phones these days, the Nokia 3600-Slide is a fantastic device. It combines Nokia quality with high-end features with a great looking design, making it one of the best deals on the market to...
0%