location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG E500-L.APSEV laptop Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E500-L.APSEV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E500-L.APSEV
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG E500-L.APSEV laptop Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Pentium Mobile T2330 1.6 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz 2 x 1 GB
  • - 200 GB
  • - Intel® GMA X3100
  • - 90 W
  • - Windows Vista Home Premium
Long product name LG E500-L.APSEV laptop Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium :
The short editorial description of LG E500-L.APSEV laptop Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium

E500-L.APSEV - 15.4" TFT WXGA (1280x800), Intel Pentium Dual Core T2330 / 1.60GHz, 2GB DDR II, 200GB SATA HDD, Intel® GMA X3100, DVD±RW (+R DL), 1.3MP Webcam, Fast Ethernet, IEEE 802.11 b/g/n, Microsoft Windows Vista Home Premium
More>>>
LG E500-L.APSEV laptop Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium:
The official marketing text of LG E500-L.APSEV laptop Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium as supplied by the manufacturer

15.4" Widescreen Home Entertainment Notebook

- The Latest Intel® Centrino® Duo processor technology
- Genuine Windows Vista® Home Premium
- nVIDIA Geforce 8400M G (on select model)
- Integrated 1.3Mega Pixcel Webcam
- Wide 103Keys with a Numeric Keypad

Built into Intel® Centrino® Duo processor technology
The next-generation Intel® Centrino® Duo processor technology enables complex multi-tasking and provides high quality video and audio with extraordinary performance and speed 20% improved from the previous Intel® Centrino® Duo processor. (tested by Intel)

Built-in Web Camera
The 1.3 Mega Pixel webcam of the E500 provides true
vivid color experience.

Inlaid Numeric Keypad
Inlaid numeric keypad delivers exceptional ease-of use while working on financial applications such as Excel.

Short summary description LG E500-L.APSEV laptop Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium:
This short summary of the LG E500-L.APSEV laptop Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

LG E500-L.APSEV, Intel Pentium Mobile, 1.6 GHz, 15.4", 1280 x 800 pixels, 2 GB, 200 GB

Long summary description LG E500-L.APSEV laptop Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium:
This is an auto-generated long summary of LG E500-L.APSEV laptop Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium based on the first three specs of the first five spec groups.

LG E500-L.APSEV. Processor family: Intel Pentium Mobile, Processor model: T2330, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 5.95 lbs (2.7 kg)

Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 02:21:32
Uk has collected 1 expert review for LG E500-L.APSEV laptop Intel Pentium Mobile T2330 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-05-24 02:21:32
LG has been fairly quiet on the notebook front of late, so its nice to have their new E500 (SA11A) in our labs. Using Intels latest Centrino Duo platform (codenamed Santa Rosa), this light grey, almost white business notebook offers the usual swath o...
Good 1.3 megapixel camera, Battery life, Number-pad...
Bad No fingerprint reader The Final Word For style and performance in a business machine, the LG E500 is a great option. It scored well in our benchmarks, including the battery test and includes some useful features.
Bottom line For style and performance in a business machine, the LG E500 is a great option. It scored well in our benchmarks, including the battery test and includes some useful features.
80%
Brand Image Article code product Stock Price from
LG E500-J.APMLV laptop Intel® Pentium® T2370 15.4" 3 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium LG E500-J.APMLV laptop Intel® Pentium® T2370 15.4" 3 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium
(show image)
E500-J.APMLV E500-J.APMLV 0.00
(excl. VAT)
0 (incl. VAT)
LG E500-J.AP37V laptop Intel® Pentium® T2370 15.4" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium LG E500-J.AP37V laptop Intel® Pentium® T2370 15.4" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium
(show image)
E500-J.AP37V E500-J.AP37V 0.00
(excl. VAT)
0 (incl. VAT)
LG E500-S.APRRV laptop Intel® Core™2 Duo T5450 15.4" 2 GB DDR2-SDRAM 200 GB NVIDIA GeForce Go 8400M G Windows Vista Home Premium LG E500-S.APRRV laptop Intel® Core™2 Duo T5450 15.4" 2 GB DDR2-SDRAM 200 GB NVIDIA GeForce Go 8400M G Windows Vista Home Premium
(show image)
E500-S.APRRV E500-S.APRRV 0.00
(excl. VAT)
0 (incl. VAT)