location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE E MSM410 54 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
MSM410
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSM410
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9427C show
Show alternative article codes used in the online market place
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE E MSM410 54 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 54 Mbit/s
  • - IEEE 802.11a, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.1p, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u
  • - 802.1x RADIUS, WPA, WPA2
  • - Power over Ethernet (PoE)
Guarantee: Lifetime, advance replacement, next business day
Long product name HPE E MSM410 54 Mbit/s Power over Ethernet (PoE) :
The short editorial description of HPE E MSM410 54 Mbit/s Power over Ethernet (PoE)

802.11a/b/g/n, 1x RJ-45 10/100/1000 (IEEE 802.3 10BASE-T, IEEE 802.3u 100BASE-TX, IEEE 802.3ab 1000BASE-T), 8 W, 0.33 kg, Grey
More>>>
Short summary description HPE E MSM410 54 Mbit/s Power over Ethernet (PoE):
This short summary of the HPE E MSM410 54 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE E MSM410, 54 Mbit/s, 10,100,1000 Mbit/s, 2.4, 5 GHz, 2.4 GHz, IEEE 802.11a, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.1p,..., 802.1x RADIUS, WPA, WPA2

Long summary description HPE E MSM410 54 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of HPE E MSM410 54 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

HPE E MSM410. Maximum data transfer rate: 54 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s, Frequency band: 2.4, 5 GHz. Security algorithms: 802.1x RADIUS, WPA, WPA2. Management protocols: SNMP v2c, SNMP v3, MIB-II, RADIUS Authentication Client MIB (RFC 2618). Power consumption (typical): 8 W. Flash memory: 128 MB, Internal memory: 256 MB

Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:13:59
Uk has collected 1 expert review for HPE E MSM410 54 Mbit/s Power over Ethernet (PoE) and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2013-07-01 03:13:59
HP's new ProCurve MSM access points claim to offer SMBs a better alternative to lightweight APs by providing a far greater feature set. They can be used in autonomous mode or centrally managed via HP's ProCurve MSM710 controller. Small businesses can s...
Bottom line HP's SMB wireless access point teams good security and management with above average coverage and performance...
67%
Country Distributor
United Kingdom 1 distributor(s)