location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant StoreEasy 1430 12TB SATA Rack (1U) Intel® Core™ i3 i3-3220T 8 GB DDR3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
MicroServer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreEasy 1430 12TB SATA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B7D90A
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2022 15:42:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant StoreEasy 1430 12TB SATA Rack (1U) Intel® Core™ i3 i3-3220T 8 GB DDR3 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (1U) Black
  • - Total installed storage capacity: 12 TB Number of storage drives supported: 4
  • - Intel® Core™ i3 i3-3220T 2.8 GHz Intel® HD Graphics 2500
  • - 8 DDR3
  • - Ethernet LAN
  • - 460 W
Guarantee: HP StoreEasy 1000 Storage comes with a standard 3-3-3plus 1 year of HP Software Support, standard 9x5 business hours.
Long product name HPE ProLiant StoreEasy 1430 12TB SATA Rack (1U) Intel® Core™ i3 i3-3220T 8 GB DDR3 Black :
The short editorial description of HPE ProLiant StoreEasy 1430 12TB SATA Rack (1U) Intel® Core™ i3 i3-3220T 8 GB DDR3 Black

HP StoreEasy 1430 12TB SATA Storage
More>>>
Short summary description HPE ProLiant StoreEasy 1430 12TB SATA Rack (1U) Intel® Core™ i3 i3-3220T 8 GB DDR3 Black:
This short summary of the HPE ProLiant StoreEasy 1430 12TB SATA Rack (1U) Intel® Core™ i3 i3-3220T 8 GB DDR3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant StoreEasy 1430 12TB SATA, Rack (1U), Intel® Core™ i3, i3-3220T, 8 GB, DDR3, 12 TB

Long summary description HPE ProLiant StoreEasy 1430 12TB SATA Rack (1U) Intel® Core™ i3 i3-3220T 8 GB DDR3 Black:
This is an auto-generated long summary of HPE ProLiant StoreEasy 1430 12TB SATA Rack (1U) Intel® Core™ i3 i3-3220T 8 GB DDR3 Black based on the first three specs of the first five spec groups.

HPE ProLiant StoreEasy 1430 12TB SATA. Chassis type: Rack (1U). Processor family: Intel® Core™ i3, Processor model: i3-3220T, Processor frequency: 2.8 GHz. Internal memory: 8 GB, Internal memory type: DDR3. Total installed storage capacity: 12 TB

Source Testseek summary Average rating
Reviews
Updated:
2013-09-26 14:21:58
Uk has collected 2 expert reviews for HPE ProLiant StoreEasy 1430 12TB SATA Rack (1U) Intel® Core™ i3 i3-3220T 8 GB DDR3 Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itpro.co.uk
Updated:
2013-09-26 14:21:57
Microsoft's Windows Storage Server 2012 (WSS2012) is slowly gaining momentum and received a big boost when HP launched its StoreEasy appliances. Its StoreEasy 1000 family represents the entry point and are aimed at SMBs, workgroups and branch offices with...
Good Easy deployment; Plenty of storage features; High expansion potential; Good deduplication ratios...
Bad HP's hard disks are a tad expensive...
Bottom line HP's StoreEasy 1430 is easy to deploy and its high storage expansion potential makes it a good long-term investment for small businesses. Microsoft's Windows Storage Server 2012 provides plenty of features topped off with high dedup ratios and the classy...
80%
alphr.com
Updated:
2013-11-01 02:42:02
HP's StoreEasy 1000 appliances aim to simplify network storage for SMBs, workgroups and branch offices that don't have dedicated IT staff at hand. They all run Windows Storage Server 2012 (WSS2012), offer a choice of storage capacities, and use HP's ProLi...
Bottom line HP marries its ProLiant Gen8 hardware with Windows Storage Server 2012, delivering great performance and expansion potential...
83%