Microconnect logo

Microconnect MPK110B telephone cable 393.7" (10 m) Transparent

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36673
Info modified on:
13 Mar 2024, 09:35:17
Guarantee:
300 months
Long product name Microconnect MPK110B telephone cable 393.7" (10 m) Transparent:

Modular Straight RJ12 6C6P 10m

Short summary description Microconnect MPK110B telephone cable 393.7" (10 m) Transparent:

Microconnect MPK110B, 393.7" (10 m), RJ12, RJ12, Transparent, Male, Male

Long summary description Microconnect MPK110B telephone cable 393.7" (10 m) Transparent:

Microconnect MPK110B. Cable length: 393.7" (10 m), Connector 1: RJ12, Connector 2: RJ12. Weight: 2.4 oz (68 g), Package width: 7.8" (198 mm), Package depth: 6.65" (169 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.