OKI logo

OKI C9300n NON 128MB 37ppm 600x1200dpi A3 Color

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32518
Info modified on:
25 Nov 2020, 15:24:13
Short summary description OKI C9300n NON 128MB 37ppm 600x1200dpi A3 Color:

OKI C9300n NON 128MB 37ppm 600x1200dpi A3, Color, 600 x 1200 DPI, A3, 37 ppm

Long summary description OKI C9300n NON 128MB 37ppm 600x1200dpi A3 Color:

OKI C9300n NON 128MB 37ppm 600x1200dpi A3. Color. Number of print cartridges: 4. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 37 ppm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.