location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG3240 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG3240
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6223B007
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Feb 2023 10:51:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MG3240 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4
  • - Color copying Color scanning
  • - USB port Wi-Fi
  • - 12.1 lbs (5.5 kg)
More>>>
Short summary description Canon PIXMA MG3240 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA MG3240 Inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG3240, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description Canon PIXMA MG3240 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MG3240 Inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MG3240. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Copying
Copying *
Color copying
Maximum number of copies
20 copies
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF
Input color depth
48 bit
Output color depth
24 bit
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 20x25
Borderless printing media sizes
A4, Letter
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Performance
Sound pressure level (printing)
42.5 dB
Mac compatibility
Yes
Minimum system requirements
IE 6+ CD-ROM VGA 800x600
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
20 W
Power consumption (standby)
2 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
17.7" (449 mm)
Depth
12" (304 mm)
Height
5.98" (152 mm)
Weight
12.1 lbs (5.5 kg)
Packaging content
Drivers included
Yes
Other features
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Copy, Print, Scan