location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PS/2 Standard keyboard PS/2 English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS/2 Standard Keyboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT527A#B13
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 292901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:33:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP PS/2 Standard keyboard PS/2 English Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PS/2
  • - English
  • - Full-size (100%)
  • - Black
Guarantee: features: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP PS/2 Standard keyboard PS/2 English Black :
The short editorial description of HP PS/2 Standard keyboard PS/2 English Black

HP PS/2 Standard Keyboard
More>>>
HP PS/2 Standard keyboard PS/2 English Black:
The official marketing text of HP PS/2 Standard keyboard PS/2 English Black as supplied by the manufacturer

The HP 2004 Standard Keyboards represent a design extension of the successful Easy Access keyboards. These new keyboards have the same layout and tactile characteristics as the previous keyboards, but without the hot-keys. Instead, the HP 2004 Standard Keyboards introduce expanded configurability by allowing the keyboard to sit upon the desk at either zero-degree (flat), 6-degree or 12-degree slope through the use of the keyboards tilt legs. Hence you receive a wider range of configurable slope options to maximize your comfort when using these keyboards (previous Easy Access Keyboards only supported 6-degree and 12-degree slope).

The HP 2004 Standard keyboards also simplifies System Administration tasks as no additional reprogramming or redirector software is required to be maintained or supported with these keyboards. The keyboard software device drivers are an integral part of the client operating system.

Both USB and PS/2 are available in 104, 105, 106, 107 and 109-key layouts to comply with 38 local language layout requirements. The BG1650 variant has 105 keys and is offered in 10 local language layouts (International English, Belgian, Danish, French, German, Italian, Swedish, and Swiss). The DT527A PS/2 and DT528A USB carbonite/silver HP 2004 Standard Keyboards are also more ecologically friendly as the painted surface has been minimized to a removable silver accent strip around the top-row function keys.

Key Benefits:
- Provides optimal tactile characteristics for heavy keyboard users
- Introduces user-selectable, zero-degree slope for potential wrist-posture improvement and associated usage comfort
- Key-mechanism lifecycle rated to 20 million keystrokes - suitable for long service life and heavy duty usage
- Incorporates a spill-drain feature to minimize damage from accidental fluid spill
- Recyclable product (painted strip is removable in a Recycling Center)
- Available as either a PS/2 or a USB device
- Simplified deployment and maintenance for internal IT support organizations

Compatibility: HP USB and PS/2 2004 Standard Keyboards are compatible with the HP Compaq Business Desktop d220, d230, d330 and d530 Series PCs and the HP Business Desktop d325 Microtower. The HP USB '04 Standard Keyboard BG1650 is compatible with HP Compaq Business Desktop d330 and d530 Series PCs and the HP Business Desktop d325 Microtower.

Short summary description HP PS/2 Standard keyboard PS/2 English Black:
This short summary of the HP PS/2 Standard keyboard PS/2 English Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP PS/2 Standard Keyboard, Full-size (100%), Wired, PS/2, Black

Long summary description HP PS/2 Standard keyboard PS/2 English Black:
This is an auto-generated long summary of HP PS/2 Standard keyboard PS/2 English Black based on the first three specs of the first five spec groups.

HP PS/2 Standard Keyboard. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: PS/2. Cable length: 70.9" (1.8 m). Product color: Black

Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Keyboard language *
English
Keyboard form factor *
Full-size (100%)
Purpose
PC/server
Certification
FCC Class B certified, CE, CSA, UL, TUV, ANSI-HFS-100, TUV GS, VCCI, ISO 9241-4, C-Tick, BSMI, PC 99, MIC
Country of origin
China
Design
Product color *
Black
Features
Cable length
70.9" (1.8 m)
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 2000, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
No
Minimum system requirements
Windows 2000 and Windows XP
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Keyboard dimensions (WxDxH)
6.42 x 18 x 0.984" (163 x 458 x 25 mm)
Keyboard weight
3.11 lbs (1.41 kg)
Other features
Size (imperial)
6.4"
Weight (imperial)
2.0 lb
Design features
HP PS/2 Standard Keyboard is compatible with all HP Compaq Business Desktops.
UNSPSC-code
43211706
I/O ports
1 x keyboard - generic - 6 pin mini-DIN (PS/2 style), PS/2