Canon logo

Canon CL-41 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272536
Info modified on:
14 Apr 2024, 05:06:25
Long product name Canon CL-41 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

CL-41 Color Ink Tank, Cyan / Magenta / Yellow, w/ security, Blister

Canon CL-41 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

The three-color CL-41 Color Cartridge produces beautiful photos thanks to Canon's proprietary FINE (Full Photolithographic Inkjet Nozzle Engineering) Technology When printing with genuine Canon inks and photo papers the ChromaLife100 system gives you beautiful photos and amazing longevity. This is paired with the PG-40 Pigment Black Cartridge.

Short summary description Canon CL-41 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

Canon CL-41, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description Canon CL-41 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

Canon CL-41. Colour ink type: Pigment-based ink, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.