location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCD265//01 Baby gift set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCD265//01 Baby gift set
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCD265/01 show
Show alternative article codes used in the online market place
Category:
Baby bottles and other appliances for feeding newborn babies.
Newborn Feeding Starter Sets Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2023 02:51:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT SCD265//01 Baby gift set
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Orthodontic pacifier
  • - Bottle and nipple brush
  • - Holds enough formula for three 260 ml/ 9 oz feeds
  • - Bottles clinically proven
  • - Unique anti-colic system
  • - Easy latch on
  • - This product is BPA-Free
Long product name Philips AVENT SCD265//01 Baby gift set :
The short editorial description of Philips AVENT SCD265//01 Baby gift set

Helps settle your baby, especially at night*. Less colic**. Newborn Starter Set.
More>>>
Philips AVENT SCD265//01 Baby gift set:
The official marketing text of Philips AVENT SCD265//01 Baby gift set as supplied by the manufacturer

The Philips AVENT Newborn Starter Set is the ideal set to get started with bottle feeding. The set includes 4 Classic feeding bottles (2x 4Oz, 2x 9Oz), bottle and nipple brush, milk powder dispenser, translucent pacifier and trainer cup with handles.
- Air goes into the bottle, not baby's tummy
- More comfortable feed at baby's chosen pace
- BPA-Free
- Benefits and features:

Short summary description Philips AVENT SCD265//01 Baby gift set:
This short summary of the Philips AVENT SCD265//01 Baby gift set data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCD265//01 Baby gift set, 1 pc(s)

Long summary description Philips AVENT SCD265//01 Baby gift set:
This is an auto-generated long summary of Philips AVENT SCD265//01 Baby gift set based on the first three specs of the first five spec groups.

Philips AVENT SCD265//01 Baby gift set. Bottle & nipple brush included: 1 pc(s)

Easy latch on due to the unique valve on the nipple

Unique valve on the nipple flexes to your baby's feeding rhythm. Milk will only flow at the pace chosen by your baby to minimize overeating and spit-up, burping and gas

Made from Polyether Sulfone (PES)
Made from Polyether Sulfone (PES)

BPA is Bisphenol-A. This product uses Polyether Sulfone (PES), which is BPA-Free and has a natural honey-colored tint.

Clinically proven anti-colic system
Clinically proven anti-colic system

As your baby feeds, the unique valve on the nipple flexes to allow air into the bottle instead of your baby’s tummy.*

Holds enough powdered formula for three 260 ml/ 9 oz feeds
Holds enough powdered formula for three 260 ml/ 9 oz feeds

The Philips Avent milk powder dispenser holds 3 pre-measured doses of milk powder - ideal for travel

Curved brush head and molded tip
Curved brush head and molded tip

Specially curved brush head and molded handle-tip reach the corners of all types of bottles, nipples and feeding equipment for thorough cleaning.

Bottles clinically proven to reduce colic
Bottles clinically proven to reduce colic

Unique anti-colic system consists of the Philips Avent nipple and adaptor ring allowing air to flow into the bottle instead of your baby’s tummy for better digestion.*

Orthodontic pacifier
Orthodontic pacifier

The orthodontic, collapsible nipple of the translucent pacifier respects the natural development of baby’s palate, teeth and gums. All our pacifiers are made from silicone and are taste and odour-free.

Technical details
Age (max)
6 month(s)
Bottle material
Polypropylene (PP)
Product color
Transparent
Nipple material
Silicone
Translucent pacifier
1 pc(s)
Anti-colic valve
Yes
Easy latch on
Yes
Technical details
Milk powder dispenser
1 pc(s)
Number of cups
1 pc(s)
Number of bottles included
4
Clinically proven
Yes
Doesn't contain
Bisphenol A (BPA)
Packaging content
Bottle & nipple brush included
1 pc(s)