location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 32-bit PCI. 10/100/1000Mbps autosense. Full Duplex. TP connector 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32-bit PCI. 10/100/1000Mbps autosense. Full Duplex. TP connector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGE-528T/FR
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link 32-bit PCI. 10/100/1000Mbps autosense. Full Duplex. TP connector 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI
  • - 1000 Mbit/s
Guarantee: 2 years
Long product name D-Link 32-bit PCI. 10/100/1000Mbps autosense. Full Duplex. TP connector 1000 Mbit/s :
The short editorial description of D-Link 32-bit PCI. 10/100/1000Mbps autosense. Full Duplex. TP connector 1000 Mbit/s

Copper Gigabit PCI Card for PC
More>>>
D-Link 32-bit PCI. 10/100/1000Mbps autosense. Full Duplex. TP connector 1000 Mbit/s:
The official marketing text of D-Link 32-bit PCI. 10/100/1000Mbps autosense. Full Duplex. TP connector 1000 Mbit/s as supplied by the manufacturer

The D-Link DGE-528T is a high-performance 10/100/1000Mbps copper Gigabit PCI card for desktop PC. Installable in a PC equipped with PCI expansion slots, this card turns a desktop computer into a high-bandwidth Gigabit workstation or a server running at 2000Mbps full-duplex speed..

High-performance Gigabit Speed
Capable of running at full-duplex Gigabit speed, this card gives your PC 2000Mbps data transmission on your existing Cat. 5 twisted-pair network cable. As an inexpensive alternative solution to fiber-optic, the card allows you to instantly upgrade to Gigabit without requiring you to install new, expensive fiber cables. The card supports 10/100/1000Mbps network speed auto-sensing and full/half duplex auto-negotiation.

VLAN to Improve Performance and Security
The card provides on-board screening of VLANs Tagged Ethernet frames, allowing your PC to be configured with VLAN-supported switch. Your PC can be part of a VLAN network, where domains are segmented up to enhance performance and security.

Wake-On-LAN for Power Management
Wake-On-LAN (WOL) is an Advanced Configuration Power Interface (ACPI) function allowing a powered OFF computer to be powered ON from a remote station. This function allows the administrator to send wake-up signals to a computer. The WOL function provides a great utility for power management of the PC and allows users to initiate action at irregular times and from distant locations.

Flow Control to Minimize Packet Loss
The card's embedded flow control and independent FIFO provide a means to protect against possible data loss during transmission on the network. When connected to a Gigabit switch supporting flow control, the card receives signals from the switch regarding buffer overrun during peak usage periods. The card then delays transmission until the switch is ready again to accept new data.

Small Form Factor, Lower Power Requirement
Using a single chip solution, this card is very small in size and consumes very little power of your computer system.

Short summary description D-Link 32-bit PCI. 10/100/1000Mbps autosense. Full Duplex. TP connector 1000 Mbit/s:
This short summary of the D-Link 32-bit PCI. 10/100/1000Mbps autosense. Full Duplex. TP connector 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 32-bit PCI. 10/100/1000Mbps autosense. Full Duplex. TP connector, Wired, PCI, 1000 Mbit/s

Long summary description D-Link 32-bit PCI. 10/100/1000Mbps autosense. Full Duplex. TP connector 1000 Mbit/s:
This is an auto-generated long summary of D-Link 32-bit PCI. 10/100/1000Mbps autosense. Full Duplex. TP connector 1000 Mbit/s based on the first three specs of the first five spec groups.

D-Link 32-bit PCI. 10/100/1000Mbps autosense. Full Duplex. TP connector. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Network
Maximum data transfer rate *
1000 Mbit/s
Full duplex
Yes
Data link protocols
CSMA/CD
Design
Plug and Play
Yes
System requirements
Compatible operating systems
Microsoft Windows 98, NT 4.0, ME, 2000, XP Novell NetWare Server 5.x, 6.x Linux kernel 2.2.x, 2.4.x Macintosh OS X
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Compliance industry standards
802.1Q, 802.3x
Brand Image Article code product Stock Price from
D-Link DGE-530T network card Internal Ethernet 2000 Mbit/s D-Link DGE-530T network card Internal Ethernet 2000 Mbit/s
(show image)
DGE-530T DGE-530T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)