location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-M8380A toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-M8380A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-M8380A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987583187
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:28:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLX-M8380A toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta
  • - Standard Yield
  • - Color toner page yield: 15000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLX-M8380A toner cartridge 1 pc(s) Original Magenta :
The short editorial description of Samsung CLX-M8380A toner cartridge 1 pc(s) Original Magenta

Magenta Toner for CLX-8380ND
More>>>
Samsung CLX-M8380A toner cartridge 1 pc(s) Original Magenta:
The official marketing text of Samsung CLX-M8380A toner cartridge 1 pc(s) Original Magenta as supplied by the manufacturer

unique toner design
The SAMSUNG colour printer series is the smallest and lightest consumable in its class targeting personal and SOHO users. It features compact toner bottles, instead of bulky cartridges for complete customer satisfaction.

NO NOIS™
NO NOIS™ technology says it all: no noise. Far quieter than its competitors, this machine registers at 48 decibels for colour printing. No more distractions as the printer rattles on in the background. Imagine a home or office environment where the printer tasks as it work gets done. Thanks to its innovative technology, mini-noise equals NO NOIS™.

automatic toner monitoring system
Notifies customers when the toner is low or out, giving them worry-free control over printing.

Short summary description Samsung CLX-M8380A toner cartridge 1 pc(s) Original Magenta:
This short summary of the Samsung CLX-M8380A toner cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-M8380A, 15000 pages, Magenta, 1 pc(s)

Long summary description Samsung CLX-M8380A toner cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Samsung CLX-M8380A toner cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Samsung CLX-M8380A. Color toner page yield: 15000 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
CLX-8380ND
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Color toner page yield *
15000 pages
Type *
Original
Printing colors *
Magenta
Brand compatibility *
Samsung
Product color
Red, White
Weight & dimensions
Weight
21.2 oz (600 g)
Packaging data
Package width
17.6" (446 mm)
Package depth
4.61" (117 mm)
Package height
5.24" (133 mm)
Packaging data
Package weight
21.2 oz (600 g)
Package tare weight
7.76 oz (220 g)
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
54.3 x 40.3 x 4.72" (1380 x 1024 x 120 mm)
Number of cartons per pallet (intermodal container 20ft)
672 pc(s)
Number of cartons per pallet (intermodal container 40ft)
1344 pc(s)
Master (outer) case weight
8.82 lbs (4 kg)
Master (outer) case tare weight
28.2 oz (800 g)
Brand Image Article code product Stock Price from
Samsung MLT-D111S toner cartridge 1 pc(s) Original Black Samsung MLT-D111S toner cartridge 1 pc(s) Original Black
(show image)
MLT-D111S MLT-D111S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLT-Y404S toner cartridge 1 pc(s) Original Yellow Samsung CLT-Y404S toner cartridge 1 pc(s) Original Yellow
(show image)
CLT-Y404S CLT-Y404S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLT-M404S toner cartridge 1 pc(s) Original Magenta Samsung CLT-M404S toner cartridge 1 pc(s) Original Magenta
(show image)
CLT-M404S CLT-M404S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLT-K404S toner cartridge 1 pc(s) Original Black Samsung CLT-K404S toner cartridge 1 pc(s) Original Black
(show image)
CLT-K404S CLT-K404S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLT-C404S toner cartridge 1 pc(s) Original Cyan Samsung CLT-C404S toner cartridge 1 pc(s) Original Cyan
(show image)
CLT-C404S CLT-C404S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)