location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TESA 56172-00003 984.3" (25 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TESA Check ‘TESA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Double-Sided Tape Universal
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56172-00003-01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4005800078989
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TESA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:39:27
The date of the most recent change of the data-sheet in Icecat's system
Long product name TESA 56172-00003 984.3" (25 m) :
The short editorial description of TESA 56172-00003 984.3" (25 m)

Double-Sided Tape Universal, 25m : 50mm
More>>>
Short summary description TESA 56172-00003 984.3" (25 m):
This short summary of the TESA 56172-00003 984.3" (25 m) data-sheet is auto-generated and uses the product title and the first six key specs.

TESA 56172-00003, Brown, 984.3" (25 m), 1.97" (50 mm)

Long summary description TESA 56172-00003 984.3" (25 m):
This is an auto-generated long summary of TESA 56172-00003 984.3" (25 m) based on the first three specs of the first five spec groups.

TESA 56172-00003. Product color: Brown, Length: 984.3" (25 m). Width: 1.97" (50 mm)

Brand Image Article code product Stock Price from
TESA

TESA 56171 mounting tape/label 393.7" (10 m)
(show image)
56171 Double-Sided Tape Universal 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 05686-00018 393.7" (10 m) Mounting tape
(show image)
05686-00018-00 Flooring Tape Extra Strong Hold 0.00
(excl. VAT)
0 (incl. VAT)