location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GBC 3747526 laminator pouch 25 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GBC Check ‘GBC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Peel`n Stick Laminating Pouches A3 2x75 Micron Gloss (25)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3747526 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0033816055353 show
Category:
This is a transparent plastic pouch which can be used to cover a sheet of paper. This is then passed through a pouch laminatior machine and the open end of the pouch is sealed, so the paper is laminated.
Laminator Pouches Check ‘GBC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GBC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points GBC 3747526 laminator pouch 25 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Glossy
  • - Transparent
  • - A3
  • - Thickness: 0.00295" (0.0750 mm)
  • - 25 pc(s)
Long product name GBC 3747526 laminator pouch 25 pc(s) :
The short editorial description of GBC 3747526 laminator pouch 25 pc(s)

Peel'nStick Instant Sign Laminating Pouches
More>>>
Short summary description GBC 3747526 laminator pouch 25 pc(s):
This short summary of the GBC 3747526 laminator pouch 25 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

GBC 3747526, Transparent, Glossy, A3, 0.00295" (0.0750 mm), 11.9" (303 mm), 16.8" (426 mm)

Long summary description GBC 3747526 laminator pouch 25 pc(s):
This is an auto-generated long summary of GBC 3747526 laminator pouch 25 pc(s) based on the first three specs of the first five spec groups.

GBC 3747526. Product color: Transparent, Surface finish: Glossy, Format: A3. Width: 11.9" (303 mm), Depth: 16.8" (426 mm). Quantity per pack: 25 pc(s)

Brand Image Article code product Stock Price from
GBC

GBC 3740434 laminator pouch 100 pc(s)
(show image)
3740434 Card Laminating Pouches 64X108mm 2x250 Micron Gloss (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC IB589782 laminator pouch 100 pc(s)
(show image)
IB589782 Document Laminating Pouches A2 2x80 Micron Gloss (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC IB589799 laminator pouch 100 pc(s)
(show image)
IB589799 Document Laminating Pouches A2 2x125 Micron Gloss (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC EK03000 laminator pouch 5 pc(s)
(show image)
EK03000 Stitched Laminating Carrier A3 (5) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC Peel'nStick laminator pouch 25 pc(s)
(show image)
3747527 Peel`n Stick Laminating Pouches A4 2x75 Micron Gloss (25) 0.00
(excl. VAT)
0 (incl. VAT)