location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung L870 2.4" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L870
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-L870TSA
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung L870 2.4" Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4" 240 x 320 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion)
Long product name Samsung L870 2.4" Silver :
The short editorial description of Samsung L870 2.4" Silver

Samsung L870 Tailor titan silver
More>>>
Samsung L870 2.4" Silver:
The official marketing text of Samsung L870 2.4" Silver as supplied by the manufacturer

The Samsung L870 is a 3.5G device with a 3 megapixel camera and a 2.4" 240 x 320 pixel display. The SGH-L870 runs Symbian 9.3 with the S60 3.2 interface, similar to most contemporary S60 smartphones. In addition to the usual S60 multimedia features, the L870 comes with an FM radio.

There's also a variety of push email support, an office document viewer, personal information management applications and we understand that the SGH-L870 comes with a mobile version of the Apple Safari web browser. Samsung say that the L870 offers "DVD quality" video capture, but does not go into technical details.

Short summary description Samsung L870 2.4" Silver:
This short summary of the Samsung L870 2.4" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung L870, 2.4", 240 x 320 pixels, Silver

Long summary description Samsung L870 2.4" Silver:
This is an auto-generated long summary of Samsung L870 2.4" Silver based on the first three specs of the first five spec groups.

Samsung L870. Display diagonal: 2.4", Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Product color: Silver. Weight: 4.27 oz (121 g)

Display
Display diagonal *
2.4"
Display resolution *
240 x 320 pixels
Display number of colors
16.78 million colors
Storage
Internal memory
100 MB
Camera
Front camera type *
Single camera
Rear camera type *
Single camera
Auto focus
Yes
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Data network
3G
Bluetooth *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Messaging
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Text prediction system
Yes
Messaging
Text prediction system type
T9
Design
Form factor *
Slider
Product color *
Silver
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, To-do list
Vibrating alert
Yes
Multimedia
FM radio
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time (2G)
3.5 h
Standby time (2G)
230 h
Weight & dimensions
Width
1.99" (50.5 mm)
Depth
0.531" (13.5 mm)
Height
4.07" (103.5 mm)
Weight *
4.27 oz (121 g)
Other features
Ringer type
Polyphonic
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 07:03:11
Uk has collected 12 expert reviews for Samsung L870 6.1 cm (2.4") Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
smape.com
Updated:
2011-08-03 07:03:08
More than six months after the release of the first Nokia smartphone basing off the S60 3rd Edirion Feature Pack 2, similar Samsung products are beginning to sprout up. The Korean manufacturer carries out a very active policy on this front, a pretty g...
Bottom line Samsung L870 is not a continuation of an exiting product. Its rather a product-in-itself, having no clear analogies in the other companies portfolios. The i560 model stood against the background of competitive solutions due to the availability of GP...
0%