location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco SFP-OC12-IR1 network transceiver module Fiber optic 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SFP-OC12-IR1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFP-OC12-IR1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0746320890838 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:50:47
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cisco SFP-OC12-IR1 network transceiver module Fiber optic 1310 nm :
The short editorial description of Cisco SFP-OC12-IR1 network transceiver module Fiber optic 1310 nm

OC-12/STM-4 pluggable intermediate-reach (15 km) transceiver module, 1310-nm wavelength
More>>>
Short summary description Cisco SFP-OC12-IR1 network transceiver module Fiber optic 1310 nm:
This short summary of the Cisco SFP-OC12-IR1 network transceiver module Fiber optic 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco SFP-OC12-IR1, Fiber optic, SFP, LC, 590551.2" (15000 m), 1310 nm, IEEE 802.3, IEEE 802.3u

Long summary description Cisco SFP-OC12-IR1 network transceiver module Fiber optic 1310 nm:
This is an auto-generated long summary of Cisco SFP-OC12-IR1 network transceiver module Fiber optic 1310 nm based on the first three specs of the first five spec groups.

Cisco SFP-OC12-IR1. SFP transceiver type: Fiber optic, Interface type: SFP, Fiber optic connector: LC

Country Distributor
United States 2 distributor(s)