location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs TravelSound ZEN Mozaic 2.0 channels Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelSound ZEN Mozaic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70AB240100010
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2019 15:29:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Creative Labs TravelSound ZEN Mozaic 2.0 channels Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.0 channels
  • - 180 - 20000 Hz
  • - Gray
Long product name Creative Labs TravelSound ZEN Mozaic 2.0 channels Gray :
The short editorial description of Creative Labs TravelSound ZEN Mozaic 2.0 channels Gray

TravelSound ZEN Mozaic
More>>>
Short summary description Creative Labs TravelSound ZEN Mozaic 2.0 channels Gray:
This short summary of the Creative Labs TravelSound ZEN Mozaic 2.0 channels Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs TravelSound ZEN Mozaic, 2.0 channels, 75 dB, 180 - 20000 Hz, Gray, Lithium Polymer (LiPo), 15 h

Long summary description Creative Labs TravelSound ZEN Mozaic 2.0 channels Gray:
This is an auto-generated long summary of Creative Labs TravelSound ZEN Mozaic 2.0 channels Gray based on the first three specs of the first five spec groups.

Creative Labs TravelSound ZEN Mozaic. Audio output channels: 2.0 channels, Signal-to-Noise Ratio (SNR): 75 dB, Frequency range: 180 - 20000 Hz. Product color: Gray. Battery technology: Lithium Polymer (LiPo), Battery life (max): 15 h. Weight: 6.35 oz (180 g). Dimensions (WxDxH): 1.1 x 6.5 x 2.28" (28 x 165 x 58 mm), Type: Portable speakers

Country Distributor
United Kingdom 1 distributor(s)