HPE logo

HPE SC08Ge interface cards/adapter Internal SAS

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128666
Info modified on:
28 Sept 2023, 14:22:35
Long product name HPE SC08Ge interface cards/adapter Internal SAS:

HP SC08Ge Host Bus Adapter

Short summary description HPE SC08Ge interface cards/adapter Internal SAS:

HPE SC08Ge, PCIe, SAS, Server, 24 Gbit/s, 24 Gbit/s, Wired

Long summary description HPE SC08Ge interface cards/adapter Internal SAS:

HPE SC08Ge. Host interface: PCIe, Output interface: SAS. Purpose: Server. Data transfer rate (max): 24 Gbit/s, Bandwidth: 24 Gbit/s. Connectivity technology: Wired, Dimensions (WxDxH): 6.61 x 2.52 x 0.63" (168 x 64 x 16 mm), Compatible operating systems: Microsoft Windows 2003 Standard 32 Bit Microsoft Windows 2003 Enterprise 32 Bit Microsoft...

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.