location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco IEM-3000-8TM= network switch module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IEM-3000-8TM=
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IEM-3000-8TM=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658187810 show
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco IEM-3000-8TM= network switch module
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10,100 Mbit/s Full duplex
  • - Data transfer rate: 1 Gbit/s
  • - Quality of Service (QoS) support
  • - 2.8 W
Long product name Cisco IEM-3000-8TM= network switch module :
The short editorial description of Cisco IEM-3000-8TM= network switch module

8 x 10/100 TX, 2.8 W, 1 kg
More>>>
Short summary description Cisco IEM-3000-8TM= network switch module:
This short summary of the Cisco IEM-3000-8TM= network switch module data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco IEM-3000-8TM=, 10,100 Mbit/s, 1 Gbit/s, 926999 h, Cisco IE-3000-4TC, IE-3000-8TC, 2.8 W, -40 - 75 °C

Long summary description Cisco IEM-3000-8TM= network switch module:
This is an auto-generated long summary of Cisco IEM-3000-8TM= network switch module based on the first three specs of the first five spec groups.

Cisco IEM-3000-8TM=. Ethernet LAN data rates: 10,100 Mbit/s. Data transfer rate: 1 Gbit/s. Mean time between failures (MTBF): 926999 h, Compatibility: Cisco IE-3000-4TC, IE-3000-8TC. Power consumption (typical): 2.8 W. Dimensions (WxDxH): 3.5 x 4.41 x 5.79" (89 x 112 x 147 mm), Weight: 2.2 lbs (1 kg)

Brand Image Article code product Stock Price from
Cisco

Cisco IEM-3000-4PC network switch module Fast Ethernet
(show image)
IEM-3000-4PC= IEM-3000-4PC 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco IEM-3000-8SM= network switch module Fast Ethernet
(show image)
IEM-3000-8SM= IEM-3000-8SM= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco IEM-3000-4SM= network switch module
(show image)
IEM-3000-4SM= IEM-3000-4SM= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco IEM-3000-8FM= network switch module
(show image)
IEM-3000-8FM= IEM-3000-8FM= 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)