Cisco logo

Cisco IEM-3000-8FM= network switch module

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50010
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco IEM-3000-8FM= network switch module:

8 x 100 FX, 10.1W, 1.45 kg

Short summary description Cisco IEM-3000-8FM= network switch module:

Cisco IEM-3000-8FM=, FX, 1 Gbit/s, 264689 h, Cisco IE-3000-4TC, IE-3000-8TC, 10.1 W, -40 - 75 °C

Long summary description Cisco IEM-3000-8FM= network switch module:

Cisco IEM-3000-8FM=. Fiber optic connector: FX. Data transfer rate: 1 Gbit/s. Mean time between failures (MTBF): 264689 h, Compatibility: Cisco IE-3000-4TC, IE-3000-8TC. Power consumption (typical): 10.1 W. Dimensions (WxDxH): 3.5 x 4.41 x 5.79" (89 x 112 x 147 mm), Weight: 3.2 lbs (1.45 kg)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.