Kingston Technology logo

Kingston Technology System Specific Memory 1GB DDR2-800 CL6 ECC memory module 1 x 1 GB 800 MHz

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69987
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Long product name Kingston Technology System Specific Memory 1GB DDR2-800 CL6 ECC memory module 1 x 1 GB 800 MHz:

System Specific

Kingston Technology System Specific Memory 1GB DDR2-800 CL6 ECC memory module 1 x 1 GB 800 MHz:

Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.

Short summary description Kingston Technology System Specific Memory 1GB DDR2-800 CL6 ECC memory module 1 x 1 GB 800 MHz:

Kingston Technology System Specific Memory 1GB DDR2-800 CL6 ECC, 1 GB, 1 x 1 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description Kingston Technology System Specific Memory 1GB DDR2-800 CL6 ECC memory module 1 x 1 GB 800 MHz:

Kingston Technology System Specific Memory 1GB DDR2-800 CL6 ECC. Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, CAS latency: 6, ECC

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.