location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 8150 photo printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 8150 Photo Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3399B#ACU/KIT
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Service & support options: Free telephone support for one yearOne-year limited hardwarebacked by HP Customer Care, service and support; one-year technical phone supportstandard statement: To the extent allowed by local law, except for the obligations specifically set forth in thisstatement, in no event shall HP or its third-party suppliers be liable for direct, indirect, special, incidental, or consequential damages, whether based on contract, tort, or any other legal theory and whether advised of the possibility of such damages. The use of a non-HP ink cartridge or a refilled ink cartridge does not affect either theto the customer or any HP support contract with the customer. However, if product failure or damage is attributable to the use of a non-HP or refilled ink cartridge, HP shall charge its standard labor and materials charges to service the product for the failure or damage. HP is not responsible for accuracy of information relating to non-HP products. This listing of non-HP products does not constitute an endorsement by Hewlett-Packard Company. HP disclaims all warranties, written and oral, expressed or implied, with respect to products developed by independent vendors, including the warranties of merchantability and fitness for a particular use.
Long product name HP Photosmart 8150 photo printer :
The short editorial description of HP Photosmart 8150 photo printer

HP Photosmart 8150 Photo Printer8150
More>>>
HP Photosmart 8150 photo printer:
The official marketing text of HP Photosmart 8150 photo printer as supplied by the manufacturer

Professional-quality photo printing and editing.High performance, direct photo printing and editing with 6.4 cm colour display.Print professional-quality photos and enjoy the convenience of direct printing and photo lab processing in the home. Front panel buttons and a built-in 6.4 cm colour display allow advanced, in-printer photo editing. HP Image Zone Software included.Professional-quality photo printing and editing.Print professional-quality photos and enjoy the convenience of direct printing and photo lab processing in the home. Front panel buttons and a built-in 6.4 cm colour display allow advanced, in-printer photo editing. HP Image Zone software included.Print professional-quality photos with this high performance 6-ink photo printer, and enjoy all the convenience of photo lab processing in the home. Front panel buttons and a built-in 6.4 cm display allow easy photo editing, while PictBridge connectivity and memory card slots enable direct printing. HPs new generation inks deliver long lasting results and you can print with or without borders in 10 x 15 cm, 13 x 18 cm, Panorama (10 x 30 cm) or full A4 size. HP Image Zone Software included.High performance, direct photo printing and editing with 6.4 cm colour display.

Short summary description HP Photosmart 8150 photo printer:
This short summary of the HP Photosmart 8150 photo printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 8150 Photo Printer

Long summary description HP Photosmart 8150 photo printer:
This is an auto-generated long summary of HP Photosmart 8150 photo printer based on the first three specs of the first five spec groups.

HP Photosmart 8150 Photo Printer

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 08:52:30
Uk has collected 6 expert reviews for HP Photosmart 8150 photo printer and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-03-04 08:52:30
The HP Photosmart 8150 has a 2.5" colour LCD, which makes it easy to see what youre printing when you use a digital cameras media card. Four slots protected by a clear cover on the front of the printer accommodate all the popular card formats. From t...
80%
cameratown.com
Updated:
2015-03-04 08:52:30
The HP Photosmart 8150, announced last August, is a photo printer for those who never thought they could make their own prints. Think of the HP Photosmart 8150 as a PHOTO Kiosk that sits on your desk. It features a large 2.5-inch color LCD, an easy-to-...
0%
pcmag.com
Updated:
2015-03-04 08:52:30
The HP Photosmart 8150 is faster than most standard or photo ink jets, and its overall output quality is better than most as Specs: Technology: Ink Jet, Potential Use: All-purpose...
90%