location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 5-in-1 Notebook Power Adapter Car PW-1400p power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-in-1 Notebook Power Adapter Car PW-1400p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15081
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:07:55
The date of the most recent change of the data-sheet in Icecat's system
Long product name Trust 5-in-1 Notebook Power Adapter Car PW-1400p power adapter/inverter Black :
The short editorial description of Trust 5-in-1 Notebook Power Adapter Car PW-1400p power adapter/inverter Black

5-in-1 Notebook Power Adapter Car PW-1400p
More>>>
Trust 5-in-1 Notebook Power Adapter Car PW-1400p power adapter/inverter Black:
The official marketing text of Trust 5-in-1 Notebook Power Adapter Car PW-1400p power adapter/inverter Black as supplied by the manufacturer

Notebook Power Adapter Car
Compact 100 Watt universal notebook car power adapter with integrated (USB) charge connection
Power your notebook and simultaneously charge your iPod, mobile phone or Sony PSP through your car cigarette lighter socket
Including 9 different swappable connectors to fit most iPod, mobile phone, TomTom and PSP models (see requirements for exact models)
Equipped with 10 different notebook connectors and selectable power output to assure compatibility with most notebook models
Switchable 15/16/18/19/20/22/24 Volt DC notebook power output
Protected against overload, short circuit and overheating

Short summary description Trust 5-in-1 Notebook Power Adapter Car PW-1400p power adapter/inverter Black:
This short summary of the Trust 5-in-1 Notebook Power Adapter Car PW-1400p power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 5-in-1 Notebook Power Adapter Car PW-1400p, 24 V, 100 W, Car cigarette lighter socket (12 -15 VDC, 13A). Notebook with compatible power rating and..., Black, 22.3 oz (631 g), 2.24 x 1.42 x 4.61" (57 x 36 x 117 mm)

Long summary description Trust 5-in-1 Notebook Power Adapter Car PW-1400p power adapter/inverter Black:
This is an auto-generated long summary of Trust 5-in-1 Notebook Power Adapter Car PW-1400p power adapter/inverter Black based on the first three specs of the first five spec groups.

Trust 5-in-1 Notebook Power Adapter Car PW-1400p. Input voltage: 24 V. Capacity: 100 W. Minimum system requirements: Car cigarette lighter socket (12 -15 VDC, 13A). Notebook with compatible power rating and.... Product color: Black. Weight: 22.3 oz (631 g)

Features
Input voltage *
24 V
Power
Capacity
100 W
Performance
Minimum system requirements
Car cigarette lighter socket (12 -15 VDC, 13A). Notebook with compatible power rating and connection. For charge option:. iPod with video, iPod nano, iPod with color display, iPod, iPod mini. Mobile phones: Works with most models like Nokia, Sony Ericsson, Samsung and Motorola. Sony PSP. TomTom and other navigation systems (powering only).
Design
Product color *
Black
Weight & dimensions
Weight
22.3 oz (631 g)
Other features
Dimensions (WxDxH)
2.24 x 1.42 x 4.61" (57 x 36 x 117 mm)
Package dimensions (WxDxH)
5.12 x 2.56 x 8.86" (130 x 65 x 225 mm)
Contents
Car Power adapter. Power cable. USB charge cable. 10 swappable notebook connectors. 9 swappable iPod/PSP/phone/TomTom connectors. User's guide.
Brand Image Article code product Stock Price from
Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black
(show image)
16423 130W Notebook Power Adapter PW-2130 0.00
(excl. VAT)
0 (incl. VAT)