Canon logo

Canon XEED SX50 data projector 2500 ANSI lumens SXGA (1280x1024)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89689
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 Year Extended Warranty
Long product name Canon XEED SX50 data projector 2500 ANSI lumens SXGA (1280x1024):

XEED SX50 SXGA+ 2500 ANSI Lumen wide zoomlens

Canon XEED SX50 data projector 2500 ANSI lumens SXGA (1280x1024):

SXGA+ resolution
AISYS optical system & 2,500 lumens
LCOS technology
High 1000:1 contrast ratio
Wide angle lens
1.7x zoom
Vertical/horizontal keystone correction
HDCP, DVD & HDTV; RGB out
World's smallest & lightest LCOS projector



A triumph of innovation, the XEED SX50 combines advanced technologies to create a breakthrough in resolution, brightness, contrast and size – delivering a truly portable SXGA+ projector.


Read the small print
The XEED SX50's outstanding SXGA+ resolution – usually only found in larger, heavier, fixed projectors – delivers 3.1 times more pixels than SVGA and 1.9 times more than XGA. The SX50 clearly displays CAD drawings, technical data, designs and multiple windows.

Fill the gap
Gaps between the pixels of conventional LCD projectors can create an image that looks as if covered in a fine mesh grid. With virtually no gap between the pixels of the XEED SX50's LCOS (Liquid Crystal On Silicon) panels, your displayed image will be clean, smooth and faithfully reproduced.

Stunning contrast
Solving the contrast limitations of traditional LCOS projectors, Canon's revolutionary AISYS (Aspectual Illumination System) technology powers an incredible 1000:1 contrast ratio for rich, deep tones, true blacks in dark areas and incredible detail in light areas.

A bright picture
With 2,500 lumens brightness, the XEED SX50 has the power to show midday presentations without drawing any blinds. AISYS technology optimises the light path to prevent lamp-light loss while the LCOS panels reflect appreciably more light towards the screen than conventional LCD panels.

Optical engineering
The XEED SX50 has a new projection lens with a 1.7x zoom allowing strong magnification with little distortion and wide-angle projection. Two aspherical lens elements eliminate aberrations for high corner-to-corner contrast.

Presentation modes
To provide the best balance of image settings for each style of presentation, the XEED SX50 has four selectable modes: Standard, Dynamic (for maximum brightness), Cinema (for movies) and sRGB, for consistency with sRGB compliant systems.

Pure colour processing
Canon's Pure Colour Processing accurately separates images into red, green and blue and then faithfully processes these colours individually, resulting in fantastically clear and true colours. Combining 6-axis colour adjustment and Customisable Image Registration, the XEED SX50 gives you precise manual colour control.

Easy to use
The XEED SX50's Human Centred Design means it is efficient and easy to use. The unit can be tilted up or down using one hand, and keystone corrections +/- 20 degrees both horizontally and vertically can be made easily. It connects to almost any laptop, VCR or DVD. HD is supported via DVI and Component Video connectors. RGB out is available for external monitor connection.

Short summary description Canon XEED SX50 data projector 2500 ANSI lumens SXGA (1280x1024):

Canon XEED SX50, 2500 ANSI lumens, SXGA (1280x1024), 1000:1, 85%, Lamp, UHP

Long summary description Canon XEED SX50 data projector 2500 ANSI lumens SXGA (1280x1024):

Canon XEED SX50. Projector brightness: 2500 ANSI lumens, Projector native resolution: SXGA (1280x1024), Contrast ratio (typical): 1000:1. Light source type: Lamp, Lamp type: UHP, Lamp power: 200 W. Focus: Manual, Digital zoom: 12x. Dot clock scanning frequency: 170 MHz. Weight: 8.6 lbs (3.9 kg)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.