InFocus logo

InFocus IN3106 data projector 3000 ANSI lumens DLP WXGA (1280x800) Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22317
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
01 Jan 2015
Long product name InFocus IN3106 data projector 3000 ANSI lumens DLP WXGA (1280x800) Silver:

IN3106, DLP, WXGA, 3000 Ansi Lumen, 1280x800, 2000:1

Short summary description InFocus IN3106 data projector 3000 ANSI lumens DLP WXGA (1280x800) Silver:

InFocus IN3106, 3000 ANSI lumens, DLP, WXGA (1280x800), 2000:1, 16:10, 0.99 - 5.08"

Long summary description InFocus IN3106 data projector 3000 ANSI lumens DLP WXGA (1280x800) Silver:

InFocus IN3106. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+),..., Supported video modes: 1080p, 480i, 480p, 576i, 576p. Serial interface type: RS-232, USB connector type: Mini-USB B

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.