location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX2S5521P interface cards/adapter PCI Express

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2S1P Native PCI Express Parallel Serial Combo Card with 16550 UART
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX2S5521P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030830423 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name StarTech.com PEX2S5521P interface cards/adapter PCI Express :
The short editorial description of StarTech.com PEX2S5521P interface cards/adapter PCI Express

2S1P Native PCI Express Parallel Serial Combo Card with 16550 UART
More>>>
StarTech.com PEX2S5521P interface cards/adapter PCI Express:
The official marketing text of StarTech.com PEX2S5521P interface cards/adapter PCI Express as supplied by the manufacturer

Add 1 parallel port and 2 RS-232 serial ports to your standard or low-profile desktop computer through a PCI Express expansion slot.

* Standard and low profile bracket included ensuring easy installation into almost any system
* Native single-chip, single lane PCI Express offers increased speed and reduced CPU load by up to 48%
* All three ports share only one IRQ, minimizing system resources required for the card

The PEX2S5521P 2S1P PCI Express Card turns a PCI Express slot into two RS232 (DB9) serial ports and one Parallel port. The adapter card features a native PCI Express single chip design that allows you to take advantage of full PCI Express capability, providing improved speed and reliability while reducing the load applied to the CPU by as much as 48% over conventional serial cards which use a bridge chip design.

Compatible with a broad range of operating systems including Windows 2000/XP/2003/Vista/Windows 7/Server 2008 R2 (32 and 64 bit), Linux Kernel 2.6.11 and up, and MAC OS 10.4, this 2 Port Serial 1 Port Parallel PCI-Express Card also features an optional low profile bracket that allows the card to be installed in virtually any computer case, regardless of the case form factor.

Backed by a StarTech.com Lifetime warranty and free lifetime technical support.

Short summary description StarTech.com PEX2S5521P interface cards/adapter PCI Express:
This short summary of the StarTech.com PEX2S5521P interface cards/adapter PCI Express data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX2S5521P, PCIe, PCI Express, CE, FCC, RoSH, MosChip MCS9901, 4.72" (120 mm), 4.13" (105 mm)

Long summary description StarTech.com PEX2S5521P interface cards/adapter PCI Express:
This is an auto-generated long summary of StarTech.com PEX2S5521P interface cards/adapter PCI Express based on the first three specs of the first five spec groups.

StarTech.com PEX2S5521P. Host interface: PCIe, Output interface: PCI Express. Certification: CE, FCC, RoSH. Chipset: MosChip MCS9901. Width: 4.72" (120 mm), Depth: 4.13" (105 mm), Height: 0.787" (20 mm). Package width: 1.57" (40 mm), Package depth: 8.27" (210 mm), Package height: 5.71" (145 mm)

Ports & interfaces
Host interface *
PCIe
Output interface *
PCI Express
Serial ports quantity
2
Parallel ports quantity
1
Design
Certification
CE, FCC, RoSH
Features
Chipset
MosChip MCS9901
Weight & dimensions
Width
4.72" (120 mm)
Depth
4.13" (105 mm)
Height
0.787" (20 mm)
Weight
4.94 oz (140 g)
Packaging data
Package width
1.57" (40 mm)
Package depth
8.27" (210 mm)
Package height
5.71" (145 mm)
Package weight
8.82 oz (250 g)
Other features
I/O ports
1 - DB25 M 2 - DB9 M
Connectivity technology
Wired
Mac compatibility
Yes
Supported data transfer rates
460.8 Kbps, 1.5 Mbps
Compatible operating systems
DOS, Windows 95/ 98SE/ 2000/ XP(32/64bit)/ Server 2003(32/64bit)/ Vista(32/64bit)/ 7(32/64bit)/ Server 2008 R2, Linux, & Mac OS 10.4.x & Windows XP Embedded/ POS Ready 2009/ Embedded System 2009 OS/ CE 5.0/ CE 6.0