location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One-A150-Bw-512 Intel Pentium Mobile N270 Netbook 8.9" 0.5 GB DDR2-SDRAM Windows XP Home Edition White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire One-A150-Bw-512
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.S040B.045
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:12:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire One-A150-Bw-512 Intel Pentium Mobile N270 Netbook 8.9" 0.5 GB DDR2-SDRAM Windows XP Home Edition White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook White
  • - Intel Pentium Mobile N270 1.6 GHz
  • - 8.9" 1024 x 600 pixels 5:3
  • - 0.5 GB DDR2-SDRAM
  • - Lithium-Ion (Li-Ion)
  • - Windows XP Home Edition
Long product name Acer Aspire One-A150-Bw-512 Intel Pentium Mobile N270 Netbook 8.9" 0.5 GB DDR2-SDRAM Windows XP Home Edition White :
The short editorial description of Acer Aspire One-A150-Bw-512 Intel Pentium Mobile N270 Netbook 8.9" 0.5 GB DDR2-SDRAM Windows XP Home Edition White

Legitimate Windows® XP Home Edition , Intel® Atom™ processor N270 (1.6GHz/FSB 533MHz/512KB L2 cache), 8.9" TFT WSVGA CrystalBrite LED, 512MB DDR II RAM on board, 120GB HDD, SD™ Card expansion, 3-cell Li-ion, 10/100Mbit LAN & Wireless LAN 802.11a/b/g, 5-in-1 cardreader, CrystalEye, Seashell White
More>>>
Acer Aspire One-A150-Bw-512 Intel Pentium Mobile N270 Netbook 8.9" 0.5 GB DDR2-SDRAM Windows XP Home Edition White:
The official marketing text of Acer Aspire One-A150-Bw-512 Intel Pentium Mobile N270 Netbook 8.9" 0.5 GB DDR2-SDRAM Windows XP Home Edition White as supplied by the manufacturer

Acer redefines mobile connectivity with Aspire one, the revolutionary netbook packed with fun and powerful computing features in a diminutive 8.9" form factor.

SmartStart in just 15 seconds
From the moment you switch it on, the Aspire one is ready to go in just 15 seconds (with Linpus™ Linux® Lite version). That’s what we call a smart start. Once on, the interface is pure simplicity: a home screen divided into four areas that contain all the applications you need to stay connected, work, play, and organize your life on the road. And as your Aspire one is as unique as the way you use it, you can customize the applications on the home screen so that it’s just right for you. Fast, simple and indescribably chic. That’s your new life with the Aspire one.

Vision: One idea
How big is perfection? How small is ideal?
The Aspire one has an 8.9” CrystalBrite LED backlit LCD with 1024x600 resolution and an integrated CrystalEye™ webcam that offers just the right balance between easy-toread clarity and easy-to-use functionality. You could almost call it the perfect fit.

Power: One energy
Power comes in many forms. Often the smallest is the most powerful. The Aspire one comes with the Intel® Atom™ processor, built with the world’s smallest transistors and designed specifically for low power consumption while delivering the power and performance you need for full online freedom.

Style: One look
Your style is your signature. It is your identity, your personality your calling card. Your style tells the world who you are and how you live your life, both online and off. It is all you need to be yourself. Your style comes in different colours, each with its own individual character. So does the Aspire one.

Feeling: One freedom
Smaller than an average diary and weighing less than 1 kilo (models with NAND flash module), the Aspire one puts freedom in the palm of your hands. Freedom to use WiFi, WiMAX and 3G Networks* to explore new ways to connect, communicate and interact with the world you care about. Freedom to go beyond ultra-mobility. Freedom to be yourself anywhere you want to.
(* depending on network readiness)

Experience: One control
The Aspire one has one of the most intuitive interfaces out there that takes just seconds to learn, and smart software that keeps you productive, entertained and connected all the time. Why? Because your online world is a very personal place that changes every time you connect but remains familiar because it’s a world you create. One interface, a whole world to discover. Why do it any differently?

Short summary description Acer Aspire One-A150-Bw-512 Intel Pentium Mobile N270 Netbook 8.9" 0.5 GB DDR2-SDRAM Windows XP Home Edition White:
This short summary of the Acer Aspire One-A150-Bw-512 Intel Pentium Mobile N270 Netbook 8.9" 0.5 GB DDR2-SDRAM Windows XP Home Edition White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire One-A150-Bw-512, Intel Pentium Mobile, 1.6 GHz, 8.9", 1024 x 600 pixels, 0.5 GB, Windows XP Home Edition

Long summary description Acer Aspire One-A150-Bw-512 Intel Pentium Mobile N270 Netbook 8.9" 0.5 GB DDR2-SDRAM Windows XP Home Edition White:
This is an auto-generated long summary of Acer Aspire One-A150-Bw-512 Intel Pentium Mobile N270 Netbook 8.9" 0.5 GB DDR2-SDRAM Windows XP Home Edition White based on the first three specs of the first five spec groups.

Acer Aspire One-A150-Bw-512. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 8.9", Display resolution: 1024 x 600 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: White. Weight: 35.1 oz (995 g)

Design
Product type *
Netbook
Product color *
White
Display
Display diagonal *
8.9"
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Storage
HDD capacity
120 GB
Card reader integrated
Yes
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Weight & dimensions
Width
9.8" (249 mm)
Depth
6.69" (170 mm)
Height
1.14" (29 mm)
Weight *
35.1 oz (995 g)
Other features
Wireless technology
IEEE 802.11a/b/g
Display
TFT
Graphics card
GMA 950
Source Testseek summary Average rating
Reviews
Updated:
2014-06-18 01:23:24
Uk has collected 30 expert reviews for Acer Aspire One-A150-Bw-512 Intel Pentium Mobile N270 Netbook 22.6 cm (8.9") 0.5 GB DDR2-SDRAM Windows XP Home Edition White and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2014-06-18 01:23:23
Acer has bucked the trend with the Aspire One. While the likes of MSI and even Asus are focusing their latest models on the more lucrative £300 market, this little machine is aimed squarely as a replacement to the original Eee 700. That means the dream...
Good Excellent price, Powerful core specification, Quality screen...
Bad Three-cell battery, Odd touchpad buttons, Relatively small SSD...
90%
webuser.co.uk
Updated:
2014-06-18 01:23:23
www.laptopsdirect.co.ukIf youre looking for a laptop with some wow factor, the Acer Aspire One A150L certainly lives up to its name and is bound to be coveted by those around you. Its smaller than its rivals which, unfortunately, means a reduced 8...
84%
gadgetspeak.com
Updated:
2014-06-18 01:23:23
Many months after the launch I finally get my hands on one, and yes it was worth the wait. Nice small machine that does not cost the earth and if you only want word processing, email and Internet then why look elsewhere...
80%
expertreviews.co.uk
Updated:
2014-06-18 01:23:23
Acers Aspire One looks distinctive thanks to its black, white and silver case with chrome orange accents. We were taken with it, but of course its a matter of taste. The Aspire One feels sturdy, but it lasted just two hours and 33 minutes in our l...
60%
techadvisor.co.uk
Updated:
2014-06-18 01:23:24
Although it isnt superswift, the latest, the Windows XP Acer Aspire One is a fine laptop at a fantastic price. Acers first Aspire One mini-notebook was a Linux-based model that impressed us despite its modest components. Now the Windows XP Home ve...
Bottom line Despite these shortcomings, the Acer Aspire One is a fine little machine. If you need more hard drive headroom or slightly speedier performance, Lenovos IdeaPad S10 may be a better choice. But Acers Aspire One is one of the best category bargains ar...
80%
digitalversus.com
Updated:
2014-06-18 01:23:24
Following on from our test of the Acer Aspire One 110 whose beta version we had the pleasure of testing just a few months ago, the 150 Bb has now been released, this time with a conventional hard disk drive.Although it looks exactly the same on the out...
Good 120 GB hard drive, Maximum brightness of 160 cd/m², Comfortable keyboard, High read and write speeds...
Bad Glossy screen, Distorted sound, Poor viewing angles, Sluggish, Low battery life...
40%
maximumpc.com
Updated:
2014-06-18 01:23:23
In many ways, the Acer Aspire One is like the little sibling of MSI’s Wind. Besides sporting the same Intel Atom N270 processor running at 1.6GHz, 1GB of RAM, and Intel GMA 950 integrated graphics, the two netbooks share a similar look and feel. The d...
Good Cheaper, with a larger HDD than most Netbooks.
Bad Touchpad can be indistinguishable.
80%
v3.co.uk
Updated:
2014-06-18 01:23:23
Acer’s Aspire One oozes the build quality and attention to detail that you find throughout the Acer range of notebooks. It also has a few tricks up its sleeve.The high-gloss finish is available in five colours (blue, white, golden brown or pink), but n...
Good Stylish design; two SD card slots; good build quality...
Bad Small battery as standard...
Bottom line A stylish and well-built netbook with a good range of features that make it hard to resist...
80%
digitalhomethoughts.com
Updated:
2014-06-18 01:23:23
This is my review of the Acer Aspire One, a popular netbook with some fairly typical specs: a 1.6 Ghz Intel Atom CPU, 1 GB RAM, an 8.9 inch screen, a 120 GB hard drive, 802.11b/g, a 6 cell battery, and running Windows XP Home. Pricing varies - I paid a...
0%
mobiletechreview.com
Updated:
2014-06-18 01:23:24
Netbooks, the small, (mostly) affordable, lightweight computing devices have hit their stride this year. ASUS Eee PC was the first to market, and the $299 to $399 Eee PC 4G sold like hotcakes. HP jumped in with their Mini-Note and ASUS expanded to sl...
80%
wi-fiplanet.com
Updated:
2014-06-18 01:23:24
Acer Aspire Onewww.acer.com$349 as tested...
0%
urban75.org
Updated:
2014-06-18 01:23:24
Much more usable than the Eee pc, great screen, great keyboard, let down seriously by speakers, the mouse, and most importantly - the battery. Acer « Back to tech homepage...
80%
notebookreview.com
Updated:
2014-06-18 01:23:24
The Acer Aspire One is a 8.9" netbook with a starting price that is aimed to undercut nearly all the current market competitors.
Good Very low price, undercutting nearly all Intel Atombased netbooks, Good performance, Dual card readers, Responsive Synaptics touchpad...
Bad Hard to take apart for upgrades, Noisy cooling fan...
Bottom line For those looking for an even lower cost budget netbook, the Acer Aspire One is a worthy candidate to think about. This computer has solid build quality to handle being tossed around in a backpack or purse, and modest performance to handle common softw...
0%
skatter.com
Updated:
2014-06-18 01:23:24
The Acer Aspire One is an affordable ultra portable notebook which has entered the sub-notebook market to compete with the well known Asus EEE PC. With an MSRP of $350, originally $100 more during the inital release, the Aspire One makes an excellent l...
0%