StarTech.com logo

StarTech.com PEX1S552 interface cards/adapter

Data-sheet quality:
created/standardized by Icecat
Product views:
53970
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
Lifetime
Long product name StarTech.com PEX1S552 interface cards/adapter:

1 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART

StarTech.com PEX1S552 interface cards/adapter:

Add a high-speed RS-232 Serial port to your computer through a PCI Express expansion slot.

* Native single-chip, single lane PCI Express offers increased speed and reduced CPU load by up to 48%
* Standard and low profile bracket included ensuring easy installation into almost any system
* Easy to install and use with full step-by-step instruction providing a hassle free serial solution

The PEX1S552 PCI Express based serial adapter card allows you to turn a PCI Express slot into an RS232 (DB9) serial connection. The card is constructed using a native single chip design that lets you harness the full capability offered by PCI Express (PCIe), while reducing the load applied to the CPU by as much as 48% over conventional bridge chip serial cards.

The PCI Express RS232 Serial Adapter Card is compatible with a broad range of operating systems including Windows 2000/XP/2003/Vista/Windows 7/Server 2008 R2 (32 and 64 bit), Linux Kernel 2.6.11 and up, as well as MAC OS 10.4 and above. The adapter card includes an optional half-height/low profile bracket that lets you add a serial port to virtually any computer, regardless of the case form factor.

Backed by a StarTech.com Lifetime warranty and free lifetime technical support.

Short summary description StarTech.com PEX1S552 interface cards/adapter:

StarTech.com PEX1S552, PCIe, MosChip MCS9901, 4.13" (105 mm), 4.72" (120 mm), 0.787" (20 mm), 1.82 oz (51.5 g)

Long summary description StarTech.com PEX1S552 interface cards/adapter:

StarTech.com PEX1S552. Host interface: PCIe. Chipset: MosChip MCS9901. Width: 4.13" (105 mm), Depth: 4.72" (120 mm), Height: 0.787" (20 mm). Package width: 1.57" (40 mm), Package depth: 8.27" (210 mm), Package height: 5.71" (145 mm). Data transfer rate: 0.4608 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Windows 2000/XP/2003/Vista/Linux Kernel 2.6.11 & +/MAC 10.4 & +

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.