location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Toughbook CF-T7 Intel® Core™2 Duo U7500 12.1" 1 GB DDR2-SDRAM 80 GB GM965 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toughbook CF-T7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF-T7BWATFNG
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic Toughbook CF-T7 Intel® Core™2 Duo U7500 12.1" 1 GB DDR2-SDRAM 80 GB GM965 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo U7500 1.06 GHz
  • - 12.1" 1024 x 768 pixels 4:3
  • - 1 GB DDR2-SDRAM 533 MHz 1 x 1 GB
  • - 80 GB
  • - GM965
  • - Bluetooth 2.0+EDR
  • - 7.5 h
  • - Windows XP Professional
Long product name Panasonic Toughbook CF-T7 Intel® Core™2 Duo U7500 12.1" 1 GB DDR2-SDRAM 80 GB GM965 Windows XP Professional :
The short editorial description of Panasonic Toughbook CF-T7 Intel® Core™2 Duo U7500 12.1" 1 GB DDR2-SDRAM 80 GB GM965 Windows XP Professional

Intel Core 2 Duo U7500 (1.06 GHz / 2 MB L2 / 533 MHz)/ 1 GB RAM (1x 1 GB)/ 12,1 "/ XGA (1024 x 768 Pixel)/ Intel GM965/ 80 GB HDD/ no CD/DVD drive/ 56K, WLAN 802.11a/b/g, LAN 10/100/1000, HSDPA, Bluetooth/ XP PRO SP2 MUI Downgrade
More>>>
Short summary description Panasonic Toughbook CF-T7 Intel® Core™2 Duo U7500 12.1" 1 GB DDR2-SDRAM 80 GB GM965 Windows XP Professional:
This short summary of the Panasonic Toughbook CF-T7 Intel® Core™2 Duo U7500 12.1" 1 GB DDR2-SDRAM 80 GB GM965 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughbook CF-T7, Intel® Core™2 Duo, 1.06 GHz, 12.1", 1024 x 768 pixels, 1 GB, 80 GB

Long summary description Panasonic Toughbook CF-T7 Intel® Core™2 Duo U7500 12.1" 1 GB DDR2-SDRAM 80 GB GM965 Windows XP Professional:
This is an auto-generated long summary of Panasonic Toughbook CF-T7 Intel® Core™2 Duo U7500 12.1" 1 GB DDR2-SDRAM 80 GB GM965 Windows XP Professional based on the first three specs of the first five spec groups.

Panasonic Toughbook CF-T7. Processor family: Intel® Core™2 Duo, Processor model: U7500, Processor frequency: 1.06 GHz. Display diagonal: 12.1", Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: GM965. Operating system installed: Windows XP Professional. Weight: 3.06 lbs (1.39 kg)

Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 07:00:44
Uk has collected 4 expert reviews for Panasonic Toughbook CF-T7 Intel® Core™2 Duo U7500 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB GM965 Windows XP Professional and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
stuff.tv
Updated:
2014-05-23 07:00:39
With the looks of a journeyman boxer after twelve punishing rounds, the Panasonic CF-T7 is one ugly laptop. But winning beauty contests isn’t what this machine is about. It’s supposed to be built to take the knocks that would leave normal comp...
Good Shock-resistant hard-drive. Water resistant keyboard...
Bad Not as tough as it looks. Ugly...
Bottom line Not quite as rugged as it claims to be according to our tests, but can still take a tumble better than most laptops...
60%
zdnet.co.uk
Updated:
2014-05-23 07:00:39
The business ruggedized CF-T7 could easily pass as a standard notebook, but the extra-strong chassis, shock-mounted hard drive and spill-resistant keyboard should all help to cushion it from the rigours of life on the road.
Good Solid build quality, Acceptable battery life, Passive touchscreen, Integrated HSDPA connectivity, Spillresistant keyboard...
Bad No optical drive, No protection for sidemounted ports and connectors...
Bottom line The business ruggedized CF-T7 could easily pass as a standard notebook, but the extra-strong chassis, shock-mounted hard drive and spill-resistant keyboard should all help to cushion it from the rigours of life on the road...
76%
pcadvisor.co.uk
Updated:
2014-05-23 07:00:39
At first glance the Panasonic CF-T7 Toughbook doesnt look a ruggedised laptop - its too stylish, for a start. The Panasonic CF-T7 Toughbooks stylish casing combines straight lines with a silver-coloured magnesium alloy case for a sleek and modern...
Bottom line More consumer driven than the GETAC, the Panasonic CF-T7 Toughbook is a stylish, sleek, lightweight laptop and is ideal for those frequently on the move. Its WorldBench score and considerably cheaper price of £1,330, make it the better buy. Carrie-An...
70%