Cisco logo

Cisco ASA 5520 IPS Edition hardware firewall 1U 0.45 Gbit/s

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26598
Info modified on:
20 Feb 2024, 15:28:08
Long product name Cisco ASA 5520 IPS Edition hardware firewall 1U 0.45 Gbit/s:

ASA 5520 IPS Edition w/ AIP-SSM-40, 4 Gigabit Ethernet interfaces, 1 Fast Ethernet interface, 3DES/AES

Short summary description Cisco ASA 5520 IPS Edition hardware firewall 1U 0.45 Gbit/s:

Cisco ASA 5520 IPS Edition, 0.45 Gbit/s, 1 Gbit/s, 0.225 Gbit/s, 450 Mbit/s, 512 MB, 648 BTU/h

Long summary description Cisco ASA 5520 IPS Edition hardware firewall 1U 0.45 Gbit/s:

Cisco ASA 5520 IPS Edition. Firewall throughput: 0.45 Gbit/s, Maximum data transfer rate: 1 Gbit/s, VPN throughput: 0.225 Gbit/s. Internal memory: 512 MB, Heat dissipation: 648 BTU/h, Noise level: 60 dB. Security algorithms: 3DES, AES, VPN support: SSL, IPsec.. Supported network protocols: IPSec. Connectivity technology: Wired

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.